TRANSISTOR,NPN/PNP,6
0V,SO8; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:6.7A; Power Dissipation Pd:2.3W; DC Current Gain hFE:300hFE; No. of Pins:8Pins; Transistor Mounting:Surface Mount RoHS Compliant: Yes
TRANSISTOR,NPN/PNP,60V,SO8; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:6.7A; Power Dissipation Pd:2.3W; DC Current Gain hFE:300hFE; No. of Pins:8Pins; Transistor Mounting:Surface Mount RoHS Compliant: Yes