The SABMB230 is a 2-channel supercapacitor auto-balancing PCB with an ALD910030SALI SAB MOSFET installed, designed for balancing two series-connected supercapacitors with near-zero additional power dissipation. It features a compact 0.6 in. by 1.0 in. footprint with mounting holes, an 8-lead SOIC footprint for the ALD910030SALI, and terminals labeled V+, A, B, C, and V-. The board supports cascading with other SABMBXX boards to balance stacks of multiple supercapacitors and includes optional TO277 footprints for external Schottky rectifiers to clamp transient reverse currents. It is rated for industrial temperature range of -40°C to +85°C and is RoHS compliant.
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
| Advanced Linear Devices, Inc. | |
|---|---|
| Product Category | Transistors |
| Product Number | SABMB230 |
| Product Name | 2-Channel SAB PCB with one mounted ALD910030SALI |