Nexperia B.V. 45 V, 500 mA NPN general-purpose transistors BC817K-25HR

Description
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.product overview Type number - Package - PNP complement - Nexperia - JEDEC - BC817K-16H SOT23 TO236AB - BC817K-25H - BC817K-40H - Features and benefits Three current gain selections High power dissipation capability High-temperature applications up to 175 °C AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.product overview Type number - Package - PNP complement - Nexperia - JEDEC - BC817K-16H SOT23 TO236AB - BC817K-25H - BC817K-40H - Features and benefits Three current gain selections High power dissipation capability High-temperature applications up to 175 °C AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of 45 V and a continuous collector current of 500 mA, with a maximum junction temperature of 175 °C. The device offers a DC current gain (hFE) range of 160 to 400 for the BC817K-25H variant. Power dissipation capabilities vary with PCB mounting, up to 950 mW under optimal conditions. The transistor is not automotive qualified.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of 45 V and a continuous collector current of 500 mA, with a maximum junction temperature of 175 °C. The device offers a DC current gain (hFE) range of 160 to 400 for the BC817K-25H variant. Power dissipation capabilities vary with PCB mounting, up to 950 mW under optimal conditions. The transistor is not automotive qualified.

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA NPN general-purpose transistors - BC817K-25HR - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA NPN general-purpose transistors
BC817K-25HR
45 V, 500 mA NPN general-purpose transistors BC817K-25HR
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.product overview Type number - Package - PNP complement - Nexperia - JEDEC - BC817K-16H SOT23 TO236AB - BC817K-25H - BC817K-40H - Features and benefits Three current gain selections High power dissipation capability High-temperature applications up to 175 °C AEC-Q101 qualified Applications General-purpose switching and amplification

NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Table 1.product overview

Type number

-

Package

-

PNP complement


-

Nexperia

-

JEDEC

-

BC817K-16H

SOT23

TO236AB

-

BC817K-25H

-

BC817K-40H

-

Features and benefits

  • Three current gain selections
  • High power dissipation capability
  • High-temperature applications up to 175 °C
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
 - BC817K-25HR - Rochester Electronics
Newburyport, MA, United States
45 V, 500 mA NPN general-purpose transistors

45 V, 500 mA NPN general-purpose transistors

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC817K-25HRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC817K-25HRDKR-ND
Single Bipolar Transistors 1727-BC817K-25HRDKR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 350mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 350mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC817K-25HRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC817K-25HRTR-ND
Single Bipolar Transistors 1727-BC817K-25HRTR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 350mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 350mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC817K-25HRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC817K-25HRCT-ND
Single Bipolar Transistors 1727-BC817K-25HRCT-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 350mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 350mW Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817K-25HR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC817K-25HR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC817K-25HR
TRANS NPN 45V 0.5A TO236AB

TRANS NPN 45V 0.5A TO236AB

Supplier's Site
Transistor, Bipolar Rohs Compliant Nexperia - 28AK6386 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
28AK6386
Transistor, Bipolar Rohs Compliant Nexperia 28AK6386
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC817K-25HR
Bipolar Transistors - BJT BC817K-25HR
Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors

Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC817K-25HR BC817K-25HR 1727-BC817K-25HRDKR-ND BC817K-25HR 28AK6386 BC817K-25HR
Product Name 45 V, 500 mA NPN general-purpose transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Bipolar Rohs Compliant Nexperia Bipolar Transistors - BJT
Package Type SOT23; SOT23 SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-236AB TO-3
IC(max) 500 milliamps 500 milliamps
VCEO 45 volts 45 volts
PD 425 milliwatts
hfe 250
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A PNP medium power transistors - BC53-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
80 V, 1 A NPN medium power transistors - BC56-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
7 suppliers
45 V, 100 mA NPN/PNP general-purpose double transistor - BC847BPNH-QF - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 45 volts
View Details
3 suppliers
45 V, 100 mA NPN/PNP general purpose transistor - BC847BVN,115 - Nexperia B.V.
Specs
Package Type SOT666 SOT666
IC(max) 100 milliamps
VCEO 45 volts
View Details
8 suppliers