Nexperia B.V. 45 V, 500 mA NPN general-purpose transistors BC817-40QC-QZ

Description
NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - PNP complement Name - JEDEC - Version BC817-16QC-Q DFN1412D-3 MO-340CA SOT8009 BC807-16QC-Q BC817-25QC-Q BC807-25QC-Q BC817-40QC-Q BC807-40QC-Q Features and benefits High power dissipation capability High current Three current gain selections Suitable for Automatic Optical Inspection (AOI) of solder joint Smaller footprint compared to conventional leaded SMD packages Low package height of 0.5 mm Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification Space restricted applications
Request a Quote
Description
NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - PNP complement Name - JEDEC - Version BC817-16QC-Q DFN1412D-3 MO-340CA SOT8009 BC807-16QC-Q BC817-25QC-Q BC807-25QC-Q BC817-40QC-Q BC807-40QC-Q Features and benefits High power dissipation capability High current Three current gain selections Suitable for Automatic Optical Inspection (AOI) of solder joint Smaller footprint compared to conventional leaded SMD packages Low package height of 0.5 mm Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification Space restricted applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless SMD plastic package with side-wettable flanks, measuring 1.4 mm × 1.2 mm × 0.48 mm. It has a collector-emitter voltage rating of 45 V, a continuous collector current of 500 mA, and a peak collector current of 1 A. Current gain ranges from 250 to 600 for the BC817-40QC-Q variant. The device is qualified to AEC-Q101 and suitable for automotive applications. Power dissipation is up to 480 mW with a 70 μm copper PCB, and junction temperature ranges from -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless SMD plastic package with side-wettable flanks, measuring 1.4 mm × 1.2 mm × 0.48 mm. It has a collector-emitter voltage rating of 45 V, a continuous collector current of 500 mA, and a peak collector current of 1 A. Current gain ranges from 250 to 600 for the BC817-40QC-Q variant. The device is qualified to AEC-Q101 and suitable for automotive applications. Power dissipation is up to 480 mW with a 70 μm copper PCB, and junction temperature ranges from -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA NPN general-purpose transistors - BC817-40QC-QZ - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA NPN general-purpose transistors
BC817-40QC-QZ
45 V, 500 mA NPN general-purpose transistors BC817-40QC-QZ
NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - PNP complement Name - JEDEC - Version BC817-16QC-Q DFN1412D-3 MO-340CA SOT8009 BC807-16QC-Q BC817-25QC-Q BC807-25QC-Q BC817-40QC-Q BC807-40QC-Q Features and benefits High power dissipation capability High current Three current gain selections Suitable for Automatic Optical Inspection (AOI) of solder joint Smaller footprint compared to conventional leaded SMD packages Low package height of 0.5 mm Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification Space restricted applications

NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks.

Table 1.Product overview

Type number

-

Package

-

PNP complement

Name

-

JEDEC

- Version

BC817-16QC-Q

DFN1412D-3

MO-340CA

SOT8009

BC807-16QC-Q

BC817-25QC-Q

BC807-25QC-Q

BC817-40QC-Q

BC807-40QC-Q

Features and benefits

  • High power dissipation capability
  • High current
  • Three current gain selections
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • Smaller footprint compared to conventional leaded SMD packages
  • Low package height of 0.5 mm
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
  • Space restricted applications
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC817-40QC-QZTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC817-40QC-QZTR-ND
Single Bipolar Transistors 1727-BC817-40QC-QZTR-ND
TRANS NPN 45V 0.5A DFN1412D-3

TRANS NPN 45V 0.5A DFN1412D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC817-40QC-QZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC817-40QC-QZDKR-ND
Single Bipolar Transistors 1727-BC817-40QC-QZDKR-ND
TRANS NPN 45V 0.5A DFN1412D-3

TRANS NPN 45V 0.5A DFN1412D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC817-40QC-QZCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC817-40QC-QZCT-ND
Single Bipolar Transistors 1727-BC817-40QC-QZCT-ND
TRANS NPN 45V 0.5A DFN1412D-3

TRANS NPN 45V 0.5A DFN1412D-3

Buy Now Datasheet
Single Bipolar Transistors - BC817-40QC-QZ - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC817-40QC-QZ
Single Bipolar Transistors BC817-40QC-QZ
SMALL SIGNAL BIPOLAR IN DFN PACK

SMALL SIGNAL BIPOLAR IN DFN PACK

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BC817-40QC-QZ 1727-BC817-40QC-QZTR-ND BC817-40QC-QZ
Product Name 45 V, 500 mA NPN general-purpose transistors Single Bipolar Transistors Single Bipolar Transistors
Package Type SOT8009 SOT8009 3-XDFN Exposed Pad 3-XDFN Exposed Pad
IC(max) 500 milliamps 500 milliamps
VCEO 45 volts 45 volts
PD 380 milliwatts
hfe 250
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807K-16R - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25W-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40QCH-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers