Nexperia B.V. 50 V, 100 mA NPN general-purpose transistor 2PD601ART-QVL

Description
NPN general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PB709ART Features and benefits General-purpose transistor Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote Datasheet
Description
NPN general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PB709ART Features and benefits General-purpose transistor Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN general-purpose transistor - 2PD601ART-QVL - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN general-purpose transistor
2PD601ART-QVL
50 V, 100 mA NPN general-purpose transistor 2PD601ART-QVL
NPN general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PB709ART Features and benefits General-purpose transistor Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification

NPN general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

PNP complement: 2PB709ART

Features and benefits

  • General-purpose transistor
  • Small SMD plastic package
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2PD601ART-QVLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PD601ART-QVLTR-ND
Single Bipolar Transistors 1727-2PD601ART-QVLTR-ND
TRANS NPN 50V 0.1A TO-236AB

TRANS NPN 50V 0.1A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-2PD601ART-QVLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PD601ART-QVLCT-ND
Single Bipolar Transistors 1727-2PD601ART-QVLCT-ND
TRANS NPN 50V 0.1A TO-236AB

TRANS NPN 50V 0.1A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-2PD601ART-QVLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PD601ART-QVLDKR-ND
Single Bipolar Transistors 1727-2PD601ART-QVLDKR-ND
TRANS NPN 50V 0.1A TO-236AB

TRANS NPN 50V 0.1A TO-236AB

Buy Now Datasheet
Transistor, Npn, 50V, 0.1A, Sot-23 Rohs Compliant Nexperia - 25AK1732 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 50V, 0.1A, Sot-23 Rohs Compliant Nexperia
25AK1732
Transistor, Npn, 50V, 0.1A, Sot-23 Rohs Compliant Nexperia 25AK1732
TRANSISTOR, NPN, 50V, 0.1A, SOT-23 ROHS COMPLIANT: YES

TRANSISTOR, NPN, 50V, 0.1A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors
Product Number 2PD601ART-QVL 1727-2PD601ART-QVLTR-ND 25AK1732
Product Name 50 V, 100 mA NPN general-purpose transistor Single Bipolar Transistors Transistor, Npn, 50V, 0.1A, Sot-23 Rohs Compliant Nexperia
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
IC(max) 100 milliamps
VCEO 50 volts
PD 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817K-25H-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
50 V, 100 mA NPN general-purpose transistors - 2PD601ASL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
2 suppliers
45 V, 1 A NPN medium power transistors - BC54-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
9 suppliers
50 V, 500 mA NPN general-purpose transistor - 2PD602AQL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
7 suppliers