PNP low VCEsat transistor in a SOT223 (SC-73) surface-mounted plastic package, measuring 6.5 mm x 3.5 mm x 1.65 mm, with a collector-emitter voltage rating of -60 V and a continuous collector current of 4.5 A. Peak collector current is 9 A for pulses up to 1 ms. Collector-emitter saturation resistance is 53 to 75 mΩ at I_C = -4 A and I_B = -200 mA. Total power dissipation reaches up to 2 W on a ceramic PCB. The device is qualified to AEC-Q101 and suitable for automotive applications.
PNP low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package.
NPN complement: PBSS304NZ-Q
Features and benefits
Applications
TRANS PNP 60V 4.5A SOT-223
TRANS PNP 60V 4.5A SOT-223
TRANS PNP 60V 4.5A SOT-223
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS304PZ-QF | 1727-PBSS304PZ-QFTR-ND |
| Product Name | 60 V, 4.5 A PNP low VCEsat transistor | Single Bipolar Transistors |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA |