Nexperia B.V. Single Bipolar Transistors BC807-16LVL

Description
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 250mW Surface Mount TO-236AB
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 250mW Surface Mount TO-236AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1727-BC807-16LVLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807-16LVLTR-ND
Single Bipolar Transistors 1727-BC807-16LVLTR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
SOT23 Bipolar Transistor
276-BC807-16LVL
SOT23 Bipolar Transistor 276-BC807-16LVL
BC807-16L/SOT23/TO-2 36AB Product overview: BC807-16LVL from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807-16LVL can be used for catalog matching and distributor lookup.

BC807-16L/SOT23/TO-236AB Product overview: BC807-16LVL from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807-16LVL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BC807-16LVL - Rochester Electronics
Newburyport, MA, United States
45 V, 500 mA PNP general-purpose transistors

45 V, 500 mA PNP general-purpose transistors

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC807-16LVL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC807-16LVL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC807-16LVL
BC807-16L/SOT23/TO-2 36AB

BC807-16L/SOT23/TO-236AB

Supplier's Site
Trans, Pnp, -45V, -0.5A, 150Deg C, 0.25W; Transistor Polarity Nexperia - 99AC8894 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -45V, -0.5A, 150Deg C, 0.25W; Transistor Polarity Nexperia
99AC8894
Trans, Pnp, -45V, -0.5A, 150Deg C, 0.25W; Transistor Polarity Nexperia 99AC8894
TRANS, PNP, -45V, -0.5A, 150DEG C, 0.25W; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:80MHz; Power Dissipation Pd:250mW; DC Collector Current:-500mA; DC Current Gain hFE:100hFE; RoHS Compliant: Yes

TRANS, PNP, -45V, -0.5A, 150DEG C, 0.25W; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:80MHz; Power Dissipation Pd:250mW; DC Collector Current:-500mA; DC Current Gain hFE:100hFE; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC807-16LVL
Bipolar Transistors - BJT BC807-16LVL
Bipolar Transistors - BJT BC807L_BC807LW - 45 V, 500 mA PNP general-purpose transistors

Bipolar Transistors - BJT BC807L_BC807LW - 45 V, 500 mA PNP general-purpose transistors

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1727-BC807-16LVLTR-ND 276-BC807-16LVL BC807-16LVL BC807-16LVL 99AC8894 BC807-16LVL
Product Name Single Bipolar Transistors SOT23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Pnp, -45V, -0.5A, 150Deg C, 0.25W; Transistor Polarity Nexperia Bipolar Transistors - BJT
Polarity PNP PNP PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23 AEC-Q101 TO-3
Transistor Grade / Operating Range Automotive
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data