PNP low VCEsat transistor in a SOT457 (SC-74) surface-mounted plastic package, rated for 40 V collector-emitter voltage, 4 A continuous collector current, and 15 A peak collector current. It has a collector-emitter saturation resistance of 55 to 75 mΩ under pulsed conditions. The device is qualified to AEC-Q101 and suitable for automotive applications, with a maximum junction temperature of 150 °C. Power dissipation varies with PCB mounting: up to 1.1 W on a ceramic PCB with standard footprint, or up to 2.5 W under pulsed conditions with a 6 cm² collector pad on FR4.
PNP low VCEsat transistor in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package.
NPN complement: PBSS302ND-Q
Features and benefits
Applications
TRANS PNP 40V 4A 6-TSOP
TRANS PNP 40V 4A 6-TSOP
TRANS PNP 40V 4A 6-TSOP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS302PD-QH | 1727-PBSS302PD-QHDKR-ND |
| Product Name | 40 V, 4 A PNP low VCEsat transistor | Single Bipolar Transistors |
| Package Type | SOT457 SOT457 | SC-74, SOT-457 |