Nexperia B.V. 50 V, 500 mA NPN general-purpose transistor 2PD602ASL,215

Description
NPN general-purpose transistors in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistor Small SMD plastic package Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistors in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistor Small SMD plastic package Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2PD602ASL is an NPN general-purpose transistor in a SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. It has a collector-emitter voltage rating of 50 V and a continuous collector current of 500 mA. The device has a maximum total power dissipation of 250 mW at 25 °C and a junction temperature range of -55 to 150 °C. Thermal resistance from junction to ambient is 500 K/W when mounted on a standard FR4 PCB. The device is not automotive qualified and is intended for general-purpose switching and amplification applications.

Datasheet Summary
Powered by GS/AI

2PD602ASL is an NPN general-purpose transistor in a SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. It has a collector-emitter voltage rating of 50 V and a continuous collector current of 500 mA. The device has a maximum total power dissipation of 250 mW at 25 °C and a junction temperature range of -55 to 150 °C. Thermal resistance from junction to ambient is 500 K/W when mounted on a standard FR4 PCB. The device is not automotive qualified and is intended for general-purpose switching and amplification applications.

Suppliers

Company
Product
Description
Supplier Links
50 V, 500 mA NPN general-purpose transistor - 2PD602ASL,215 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 500 mA NPN general-purpose transistor
2PD602ASL,215
50 V, 500 mA NPN general-purpose transistor 2PD602ASL,215
NPN general-purpose transistors in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistor Small SMD plastic package Applications General-purpose switching and amplification

NPN general-purpose transistors in a small SOT23 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • General-purpose transistor
  • Small SMD plastic package

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Singapore, Singapore
50V 0.5A Bipolar Transistor
276-2PD602ASL,215
50V 0.5A Bipolar Transistor 276-2PD602ASL,215
TRANS NPN 50V 0.5A TO236AB Product overview: 2PD602ASL,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2PD602ASL,215 can be used for catalog matching and distributor lookup.

TRANS NPN 50V 0.5A TO236AB Product overview: 2PD602ASL,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2PD602ASL,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-4151-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4151-6-ND
Single Bipolar Transistors 1727-4151-6-ND
Bipolar (BJT) Transistor NPN 50V 500mA 180MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 50V 500mA 180MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4151-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4151-1-ND
Single Bipolar Transistors 1727-4151-1-ND
Bipolar (BJT) Transistor NPN 50V 500mA 180MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 50V 500mA 180MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4151-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4151-2-ND
Single Bipolar Transistors 1727-4151-2-ND
Bipolar (BJT) Transistor NPN 50V 500mA 180MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 50V 500mA 180MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Bipolar Transistors - 1513388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1513388
Bipolar Transistors 1513388
Nexperia 2PD602ASL,215 Transistor

Nexperia 2PD602ASL,215 Transistor

Supplier's Site
Bipolar Transistors - 1525535P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1525535P
Bipolar Transistors 1525535P
Nexperia 2PD602ASL,215 Transistor

Nexperia 2PD602ASL,215 Transistor

Supplier's Site
Bipolar Transistors - 1525535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1525535
Bipolar Transistors 1525535
Nexperia 2PD602ASL,215 Transistor

Nexperia 2PD602ASL,215 Transistor

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2PD602ASL,215 - 1004118-2PD602ASL,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2PD602ASL,215
1004118-2PD602ASL,215
TRANSISTORS - Transistors (BJT) - Single - 2PD602ASL,215 1004118-2PD602ASL,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1004118-2PD602ASL,21 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 600mV @ 30mA, 300mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 170 @ 150mA, 10V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1004118-2PD602ASL,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 600mV @ 30mA, 300mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 170 @ 150mA, 10V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2PD602ASL,215 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2PD602ASL,215
Single Bipolar Transistors 2PD602ASL,215
TRANS NPN 50V 0.5A TO236AB

TRANS NPN 50V 0.5A TO236AB

Supplier's Site Datasheet
Trans, Bipolar, Npn, 50V, 0.5A, To-236Ab Rohs Compliant Nexperia - 74AH1688 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipolar, Npn, 50V, 0.5A, To-236Ab Rohs Compliant Nexperia
74AH1688
Trans, Bipolar, Npn, 50V, 0.5A, To-236Ab Rohs Compliant Nexperia 74AH1688
TRANS, BIPOLAR, NPN, 50V, 0.5A, TO-236AB ROHS COMPLIANT: YES

TRANS, BIPOLAR, NPN, 50V, 0.5A, TO-236AB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2PD602ASL,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2PD602ASL,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2PD602ASL,215
TRANS NPN 50V 0.5A TO236AB

TRANS NPN 50V 0.5A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2PD602ASL,215 276-2PD602ASL,215 1727-4151-6-ND 1513388 1525535P 1004118-2PD602ASL,215 2PD602ASL,215 74AH1688 2PD602ASL,215
Product Name 50 V, 500 mA NPN general-purpose transistor 50V 0.5A Bipolar Transistor Single Bipolar Transistors Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2PD602ASL,215 Single Bipolar Transistors Trans, Bipolar, Npn, 50V, 0.5A, To-236Ab Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot23, to-236ab SOT23; SOT-23 SOT3; SOT23; TO-236AB (SOT23) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-236AB
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO 50 volts 50 volts 50 volts 50 volts
PD 250 milliwatts 250 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data