Nexperia B.V. PNP general purpose transistor 2PB1219AS-QX

Description
PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High current (max. 500 mA) Low voltage (max. 50 V) Low collector-emitter saturation voltage (max. 600 mV) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General purpose switching and amplification
Request a Quote
Description
PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High current (max. 500 mA) Low voltage (max. 50 V) Low collector-emitter saturation voltage (max. 600 mV) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general purpose transistor in a SOT323 (SC-70) surface-mounted plastic package measuring 2 mm × 1.25 mm × 0.95 mm. Maximum collector current is 500 mA, collector-emitter voltage is 50 V, and collector-emitter saturation voltage is 600 mV. Qualified according to AEC-Q101 for automotive applications. Used for general purpose switching and amplification.

Datasheet Summary
Powered by GS/AI

PNP general purpose transistor in a SOT323 (SC-70) surface-mounted plastic package measuring 2 mm × 1.25 mm × 0.95 mm. Maximum collector current is 500 mA, collector-emitter voltage is 50 V, and collector-emitter saturation voltage is 600 mV. Qualified according to AEC-Q101 for automotive applications. Used for general purpose switching and amplification.

Suppliers

Company
Product
Description
Supplier Links
PNP general purpose transistor - 2PB1219AS-QX - Nexperia B.V.
Nijmegen, Netherlands
PNP general purpose transistor
2PB1219AS-QX
PNP general purpose transistor 2PB1219AS-QX
PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High current (max. 500 mA) Low voltage (max. 50 V) Low collector-emitter saturation voltage (max. 600 mV) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General purpose switching and amplification

PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High current (max. 500 mA)
  • Low voltage (max. 50 V)
  • Low collector-emitter saturation voltage (max. 600 mV)
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2PB1219AS-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PB1219AS-QXTR-ND
Single Bipolar Transistors 1727-2PB1219AS-QXTR-ND
2PB1219AS-Q/SOT323/S C-70

2PB1219AS-Q/SOT323/SC-70

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Bipolar RF Transistors Transistors
Product Number 2PB1219AS-QX 1727-2PB1219AS-QXTR-ND
Product Name PNP general purpose transistor Single Bipolar Transistors
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323
IC(max) -500 milliamps
VCEO -50 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817K-16R - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
4 suppliers
50 V, 100 mA NPN general-purpose transistors - 2PC4617RMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
6 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-25-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
4 suppliers
50 V, 500 mA PNP general-purpose transistor - 2PB710ASL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -50 volts
View Details
6 suppliers