NPN low VCEsat transistor in a SOT223 (SC-73) surface-mounted plastic package measuring 6.5 mm x 3.5 mm x 1.65 mm, rated for a collector-emitter voltage of 20 V and a continuous collector current of 5.8 A, with a peak collector current of 11.6 A and a collector-emitter saturation voltage as low as 170 mV at 5.8 A and 290 mA base current. It qualifies for automotive applications under AEC-Q101 and dissipates up to 2 W on a ceramic PCB.
NPN low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
PBSS302NZ-Q/SOT223/S
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS302NZ-QF | 1727-PBSS302NZ-QFTR-ND |
| Product Name | 20 V, 5.8 A NPN low VCEsat transistor | Single Bipolar Transistors |
| Package Type | SOT223; SOT223 SOT223 |