Nexperia B.V. 20 V, 2 A NPN medium power transistors BC68PAS-QX

Description
NPN medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. PNP complement: BC69PAS-Q series Features and benefits High collector current capability IC and ICM Two current gain selections Reduced Printed-Circuit Board (PCB) area requirements Leadless very small SMD plastic package with medium power capability Exposed heatsink for excellent thermal and electrical conductivity Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators Low-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote
Description
NPN medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. PNP complement: BC69PAS-Q series Features and benefits High collector current capability IC and ICM Two current gain selections Reduced Printed-Circuit Board (PCB) area requirements Leadless very small SMD plastic package with medium power capability Exposed heatsink for excellent thermal and electrical conductivity Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators Low-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless SMD plastic package with an exposed heatsink for enhanced thermal and electrical conductivity, rated for a collector-emitter voltage of 20 V and a continuous collector current of 2 A, with a peak collector current of 3 A, qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless SMD plastic package with an exposed heatsink for enhanced thermal and electrical conductivity, rated for a collector-emitter voltage of 20 V and a continuous collector current of 2 A, with a peak collector current of 3 A, qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
20 V, 2 A NPN medium power transistors - BC68PAS-QX - Nexperia B.V.
Nijmegen, Netherlands
20 V, 2 A NPN medium power transistors
BC68PAS-QX
20 V, 2 A NPN medium power transistors BC68PAS-QX
NPN medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. PNP complement: BC69PAS-Q series Features and benefits High collector current capability IC and ICM Two current gain selections Reduced Printed-Circuit Board (PCB) area requirements Leadless very small SMD plastic package with medium power capability Exposed heatsink for excellent thermal and electrical conductivity Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators Low-side switches Battery-driven devices Power management MOSFET drivers Amplifiers

NPN medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads.

PNP complement: BC69PAS-Q series

Features and benefits

  • High collector current capability IC and ICM
  • Two current gain selections
  • Reduced Printed-Circuit Board (PCB) area requirements
  • Leadless very small SMD plastic package with medium power capability
  • Exposed heatsink for excellent thermal and electrical conductivity
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Linear voltage regulators
  • Low-side switches
  • Battery-driven devices
  • Power management
  • MOSFET drivers
  • Amplifiers
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Transistors
Product Number BC68PAS-QX
Product Name 20 V, 2 A NPN medium power transistors
Package Type SOT1061D SOT1061D
Unlock Full Specs
to access all available technical data

Similar Products

NPN/PNP general purpose transistor - BC817DPN,115 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT457 SOT457
View Details
8 suppliers
50 V, 100 mA NPN general-purpose transistors - 2PC4617RMB,315 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT883B SOT883B
View Details
6 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40QAZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT1215 SOT1215
View Details
10 suppliers
50 V, 500 mA PNP general-purpose transistor - 2PB710ARL,215 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
7 suppliers