60 V, 1.5 A PNP loadswitch combining a PNP low VCEsat transistor and an NPN resistor-equipped transistor in a TSOP6 (SOT457) surface-mounted package. It has a collector-emitter voltage rating of -60 V, a continuous collector current of -1.5 A, and a peak collector current of -3 A. The integrated bias resistors have a nominal R1 value of 22 kΩ and a R2/R1 ratio of 1. Features include a low threshold voltage below 1 V, reduced component count, and AEC-Q101 qualification for automotive applications. Applications include high-side switching for LEDs, battery chargers, and portable equipment.
PNP low VCEsat transistor and NPN Resistor- Equipped Transistor (RET) in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS PREBIAS 1NPN 1PNP 6-TSOP
TRANS PREBIAS 1NPN 1PNP 6-TSOP
TRANS PREBIAS 1NPN 1PNP 6-TSOP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBLS6024D-QX | 1727-PBLS6024D-QXDKR-ND |
| Product Name | 60 V, 1.5 A PNP loadswitch | Bipolar Transistor Arrays, Pre-Biased |
| Package Type | SOT457 SOT457 | SC-74, SOT-457 |