Nexperia B.V. 80 V, 500 mA PNP general-purpose transistors BC806-25WX

Description
PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement: Nexperia - JEITA BC806-16W SOT323 SC-70 BC816-16W BC806-25W SOT323 SC-70 BC816-25W Features and benefits High current High voltage Two current gain selections AEC-Q101 qualified Applications General-purpose switching and amplification 48 V automotive board net
Request a Quote
Description
PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement: Nexperia - JEITA BC806-16W SOT323 SC-70 BC816-16W BC806-25W SOT323 SC-70 BC816-25W Features and benefits High current High voltage Two current gain selections AEC-Q101 qualified Applications General-purpose switching and amplification 48 V automotive board net
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a SOT323 (SC-70) surface-mounted package, rated for a collector-emitter voltage of -80 V and a continuous collector current of -500 mA, with a peak collector current of -1 A. The BC806-25W variant provides a DC current gain (hFE) range of 160 to 400 at -1 V and -100 mA, and is AEC-Q101 qualified for automotive applications. Power dissipation is limited to 200 mW with a standard footprint and up to 290 mW with a 1 cm² collector pad. The device operates from -55 °C to 150 °C ambient temperature.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a SOT323 (SC-70) surface-mounted package, rated for a collector-emitter voltage of -80 V and a continuous collector current of -500 mA, with a peak collector current of -1 A. The BC806-25W variant provides a DC current gain (hFE) range of 160 to 400 at -1 V and -100 mA, and is AEC-Q101 qualified for automotive applications. Power dissipation is limited to 200 mW with a standard footprint and up to 290 mW with a 1 cm² collector pad. The device operates from -55 °C to 150 °C ambient temperature.

Suppliers

Company
Product
Description
Supplier Links
80 V, 500 mA PNP general-purpose transistors - BC806-25WX - Nexperia B.V.
Nijmegen, Netherlands
80 V, 500 mA PNP general-purpose transistors
BC806-25WX
80 V, 500 mA PNP general-purpose transistors BC806-25WX
PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement: Nexperia - JEITA BC806-16W SOT323 SC-70 BC816-16W BC806-25W SOT323 SC-70 BC816-25W Features and benefits High current High voltage Two current gain selections AEC-Q101 qualified Applications General-purpose switching and amplification 48 V automotive board net

PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

NPN complement:

Nexperia

-

JEITA

BC806-16W

SOT323

SC-70

BC816-16W

BC806-25W

SOT323

SC-70

BC816-25W

Features and benefits

  • High current
  • High voltage
  • Two current gain selections
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
  • 48 V automotive board net
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC806-25WXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC806-25WXTR-ND
Single Bipolar Transistors 1727-BC806-25WXTR-ND
Bipolar (BJT) Transistor PNP 80V 500mA 155MHz 500mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 80V 500mA 155MHz 500mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC806-25WXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC806-25WXDKR-ND
Single Bipolar Transistors 1727-BC806-25WXDKR-ND
Bipolar (BJT) Transistor PNP 80V 500mA 155MHz 500mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 80V 500mA 155MHz 500mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC806-25WXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC806-25WXCT-ND
Single Bipolar Transistors 1727-BC806-25WXCT-ND
Bipolar (BJT) Transistor PNP 80V 500mA 155MHz 500mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 80V 500mA 155MHz 500mW Surface Mount SOT-323

Buy Now Datasheet
 - BC806-25WX - Rochester Electronics
Newburyport, MA, United States
80 V, 500 mA PNP general-purpose transistors

80 V, 500 mA PNP general-purpose transistors

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC806-25WX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC806-25WX
TRANS PNP 80V 0.5A SOT323

TRANS PNP 80V 0.5A SOT323

Supplier's Site
Transistor, Bipolar Rohs Compliant Nexperia - 28AK6326 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
28AK6326
Transistor, Bipolar Rohs Compliant Nexperia 28AK6326
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC806-25WX 1727-BC806-25WXTR-ND BC806-25WX BC806-25WX 28AK6326
Product Name 80 V, 500 mA PNP general-purpose transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Bipolar Rohs Compliant Nexperia
Transistor Grade / Operating Range Automotive Automotive
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323 SOT323 AEC-Q100 TO-3
IC(max) -500 milliamps 500 milliamps
VCEO -80 volts 80 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-16W-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers
50 V, 200 mA NPN general-purpose transistors - 2PD601BSL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 200 milliamps
VCEO 50 volts
View Details
2 suppliers
Bipolar Transistors - 7920800 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Tsop
Number of units in IC 2
View Details