Nexperia B.V. Single Bipolar Transistors BC807-25LR

Description
45 V, 500 mA PNP general-purpose transistors
Request a Quote Datasheet
Description
45 V, 500 mA PNP general-purpose transistors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BC807-25LR - Rochester Electronics
Newburyport, MA, United States
45 V, 500 mA PNP general-purpose transistors

45 V, 500 mA PNP general-purpose transistors

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC807-25LRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807-25LRCT-ND
Single Bipolar Transistors 1727-BC807-25LRCT-ND
TRANS PNP 45V 0.5A TO-236AB

TRANS PNP 45V 0.5A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC807-25LRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807-25LRTR-ND
Single Bipolar Transistors 1727-BC807-25LRTR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
45V 0.5A Bipolar Transistor
276-BC807-25LR
45V 0.5A Bipolar Transistor 276-BC807-25LR
TRANS PNP 45V 0.5A TO236AB Product overview: BC807-25LR from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807-25LR can be used for catalog matching and distributor lookup.

TRANS PNP 45V 0.5A TO236AB Product overview: BC807-25LR from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807-25LR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC807-25LR - 912922-BC807-25LR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC807-25LR
912922-BC807-25LR
TRANSISTORS - Transistors (BJT) - Single - BC807-25LR 912922-BC807-25LR
Manufacturer: Nexperia USA Inc. Win Source Part Number: 912922-BC807-25LR Series: Automotive, AEC-Q101 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 45 V 500 mA 80MHz 250 mW Surface Mount TO-236AB Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BC807 Categories: Discrete Semiconductor Products Case / Package: TO-236AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 912922-BC807-25LR
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 45 V 500 mA 80MHz 250 mW Surface Mount TO-236AB
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BC807
Categories: Discrete Semiconductor Products
Case / Package: TO-236AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC807-25LR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC807-25LR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC807-25LR
TRANS PNP 45V 0.5A TO236AB

TRANS PNP 45V 0.5A TO236AB

Supplier's Site
Transistor, Bipolar Rohs Compliant Nexperia - 28AK6342 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
28AK6342
Transistor, Bipolar Rohs Compliant Nexperia 28AK6342
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC807-25LR 1727-BC807-25LRCT-ND 276-BC807-25LR 912922-BC807-25LR BC807-25LR 28AK6342
Product Name Single Bipolar Transistors 45V 0.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC807-25LR Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Bipolar Rohs Compliant Nexperia
Polarity PNP PNP PNP PNP
Package Type SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; TO-236AB AEC-Q101 TO-3
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Grade / Operating Range Automotive
IC(max) 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data