Nexperia B.V. NPN general purpose transistor 2PC4617RM,315

Description
NPN general purpose transistor in an ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. Features and benefits Leadless ultra small plastic package (1 mm x 0.6 mm x 0.5 mm) Board space 1.3 x 0.9 mm Power dissipation comparable to SOT23 AEC-Q101 qualified Applications General purpose small signal DC applications Low and medium frequency AC applications Mobile communications, digital (still) cameras, PDAs, PCMCIA cards
Request a Quote
Description
NPN general purpose transistor in an ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. Features and benefits Leadless ultra small plastic package (1 mm x 0.6 mm x 0.5 mm) Board space 1.3 x 0.9 mm Power dissipation comparable to SOT23 AEC-Q101 qualified Applications General purpose small signal DC applications Low and medium frequency AC applications Mobile communications, digital (still) cameras, PDAs, PCMCIA cards
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general purpose transistor in a leadless ultra small SOT883 (SC-101) surface-mount package measuring 1.0 mm × 0.6 mm × 0.5 mm with a board space of 1.3 mm × 0.9 mm. Collector-emitter voltage is rated at 50 V, collector current at 100 mA DC and 200 mA peak, and total power dissipation at 250 mW under standard mounting or 430 mW with a 1 cm² collector pad. DC current gain (hFE) ranges from 180 to 390. Operating junction temperature is up to 150 °C. Complies with IEC 60134 for limiting values.

Datasheet Summary
Powered by GS/AI

NPN general purpose transistor in a leadless ultra small SOT883 (SC-101) surface-mount package measuring 1.0 mm × 0.6 mm × 0.5 mm with a board space of 1.3 mm × 0.9 mm. Collector-emitter voltage is rated at 50 V, collector current at 100 mA DC and 200 mA peak, and total power dissipation at 250 mW under standard mounting or 430 mW with a 1 cm² collector pad. DC current gain (hFE) ranges from 180 to 390. Operating junction temperature is up to 150 °C. Complies with IEC 60134 for limiting values.

Suppliers

Company
Product
Description
Supplier Links
NPN general purpose transistor - 2PC4617RM,315 - Nexperia B.V.
Nijmegen, Netherlands
NPN general purpose transistor
2PC4617RM,315
NPN general purpose transistor 2PC4617RM,315
NPN general purpose transistor in an ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. Features and benefits Leadless ultra small plastic package (1 mm x 0.6 mm x 0.5 mm) Board space 1.3 x 0.9 mm Power dissipation comparable to SOT23 AEC-Q101 qualified Applications General purpose small signal DC applications Low and medium frequency AC applications Mobile communications, digital (still) cameras, PDAs, PCMCIA cards

NPN general purpose transistor in an ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Leadless ultra small plastic package (1 mm x 0.6 mm x 0.5 mm)
  • Board space 1.3 x 0.9 mm
  • Power dissipation comparable to SOT23
  • AEC-Q101 qualified

Applications

  • General purpose small signal DC applications
  • Low and medium frequency AC applications
  • Mobile communications, digital (still) cameras, PDAs, PCMCIA cards
Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2PC4617RM,315 - 1004106-2PC4617RM,315 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2PC4617RM,315
1004106-2PC4617RM,315
TRANSISTORS - Transistors (BJT) - Single - 2PC4617RM,315 1004106-2PC4617RM,315
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1004106-2PC4617RM,31 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: DFN1006-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 200mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 180 @ 1mA, 6V Maximum Power Dissipation: 430mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1004106-2PC4617RM,315
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: DFN1006-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 200mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 180 @ 1mA, 6V
Maximum Power Dissipation: 430mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - 2PC4617RM,315 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2PC4617RM,315DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PC4617RM,315DKR-ND
Single Bipolar Transistors 1727-2PC4617RM,315DKR-ND
TRANS NPN 50V 0.1A SOT-883

TRANS NPN 50V 0.1A SOT-883

Buy Now Datasheet
Single Bipolar Transistors - 1727-2PC4617RM,315CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PC4617RM,315CT-ND
Single Bipolar Transistors 1727-2PC4617RM,315CT-ND
TRANS NPN 50V 0.1A SOT-883

TRANS NPN 50V 0.1A SOT-883

Buy Now Datasheet
Single Bipolar Transistors - 1727-2PC4617RM,315TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PC4617RM,315TR-ND
Single Bipolar Transistors 1727-2PC4617RM,315TR-ND
Bipolar (BJT) Transistor NPN 50V 100mA 100MHz 430mW Surface Mount SOT-883

Bipolar (BJT) Transistor NPN 50V 100mA 100MHz 430mW Surface Mount SOT-883

Buy Now Datasheet
Singapore, Singapore
DFN Bipolar Transistor
276-2PC4617RM,315
DFN Bipolar Transistor 276-2PC4617RM,315
2PC4617M series - NPN general purpose transistors DFN 3-Pin Product overview: 2PC4617RM,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include transistor, BJT, switching, amplification, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2PC4617RM,315 can be used for catalog matching and distributor lookup.

2PC4617M series - NPN general purpose transistors DFN 3-Pin Product overview: 2PC4617RM,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include transistor, BJT, switching, amplification, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2PC4617RM,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Bipolar Rohs Compliant Nexperia - 30AK0373 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
30AK0373
Transistor, Bipolar Rohs Compliant Nexperia 30AK0373
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2PC4617RM,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2PC4617RM,315
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2PC4617RM,315
TRANS NPN 50V 0.1A SOT883

TRANS NPN 50V 0.1A SOT883

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2PC4617RM,315 1004106-2PC4617RM,315 2PC4617RM,315 1727-2PC4617RM,315DKR-ND 276-2PC4617RM,315 30AK0373 2PC4617RM,315
Product Name NPN general purpose transistor TRANSISTORS - Transistors (BJT) - Single - 2PC4617RM,315 Single Bipolar Transistors DFN Bipolar Transistor Transistor, Bipolar Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT883 SOT883 SOT3; DFN1006-3 SOT883 SC-101, SOT-883 TO-3 AEC-Q100
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
PD 250 milliwatts
hfe 270
Unlock Full Specs
to access all available technical data

Similar Products

NPN general purpose transistor - BC849B,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 30 volts
View Details
5 suppliers
NPN general purpose transistor - 2PD1820AS,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 50 volts
View Details
8 suppliers
Single Bipolar Transistors - BC846B/DG/B3,235-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
50 V, 200 mA PNP general-purpose transistor - 2PB709BRL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -200 milliamps
VCEO -50 volts
View Details
2 suppliers