Nexperia B.V. 150 V, 500 mA NPN high-voltage low VCEsat transistor PBHV8515QAX

Description
NPN high-voltage low VCEsat transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits High voltage Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain (hFE) at high IC Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Applications LED driver for LED chain module High Intensity Discharge (HID) front lighting Automotive motor management Switch Mode Power Supply (SMPS)
Request a Quote Datasheet
Description
NPN high-voltage low VCEsat transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits High voltage Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain (hFE) at high IC Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Applications LED driver for LED chain module High Intensity Discharge (HID) front lighting Automotive motor management Switch Mode Power Supply (SMPS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150 V, 500 mA NPN high-voltage low VCEsat transistor - PBHV8515QAX - Nexperia B.V.
Nijmegen, Netherlands
150 V, 500 mA NPN high-voltage low VCEsat transistor
PBHV8515QAX
150 V, 500 mA NPN high-voltage low VCEsat transistor PBHV8515QAX
NPN high-voltage low VCEsat transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits High voltage Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain (hFE) at high IC Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Applications LED driver for LED chain module High Intensity Discharge (HID) front lighting Automotive motor management Switch Mode Power Supply (SMPS)

NPN high-voltage low VCEsat transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

Features and benefits

  • High voltage
  • Low collector-emitter saturation voltage VCEsat
  • High collector current capability IC and ICM
  • High collector current gain (hFE) at high IC
  • Low package height of 0.37 mm
  • Suitable for Automatic Optical Inspection (AOI) of solder joint

Applications

  • LED driver for LED chain module
  • High Intensity Discharge (HID) front lighting
  • Automotive motor management
  • Switch Mode Power Supply (SMPS)
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Transistors
Product Number PBHV8515QAX
Product Name 150 V, 500 mA NPN high-voltage low VCEsat transistor
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16QCH-QZ - Nexperia B.V.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT8009
View Details
4 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16W-QF - Nexperia B.V.
Specs
Transistor Type BJT
Polarity NPN
Package Type SC-70
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16W,135 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SC-70
View Details
4 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-25-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type

-

View Details
4 suppliers