Nexperia B.V. Transistor Polarity Nexperia BC807-16W,115.

Description
Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:80MHz; DC Current Gain hFE Min:100hFERoHS Compliant: Yes
Description
Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:80MHz; DC Current Gain hFE Min:100hFERoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Nexperia - 27AC0833 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Nexperia
27AC0833
Transistor Polarity Nexperia 27AC0833
Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:80MHz; DC Current Gain hFE Min:100hFERoHS Compliant: Yes

Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:80MHz; DC Current Gain hFE Min:100hFERoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 27AC0833
Product Name Transistor Polarity Nexperia
Transistor Type Transistor Polarity Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Type HEMT
Transistor Technology / Material GaN on SiC
Package Type Die
View Details
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110908APAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP8
View Details
3 suppliers
CSD19531KCS 100V, 6.4mOhm, TO-220 NexFET™ Power MOSFET - CSD19531KCS - Texas Instruments
Specs
Transistor Type Power-MOSFET
Package Type TO-220
View Details
8 suppliers