General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1084292-NZX3V0C,133
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 3V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C
Case / Package: ALF2
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
Nexperia NZX3V0C - Zener Diode, 3.1V, 3.23%, 0.5W, Unidirectional
Zener Diode 3.1V 500mW ±3% Through Hole ALF2
Zener Diode 3.1V 500mW ±3% Through Hole ALF2
DIODE ZENER 3.1V 500MW ALF2
Nexperia B.V. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|
Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
Product Number | NZX3V0C,133 | 1084292-NZX3V0C,133 | NZX3V0C,133 | 1727-4742-3-ND | NZX3V0C,133 |
Product Name | Single Zener diodes | Diodes - Zener - Single - NZX3V0C,133 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
Package | SOD27 | ALF2 | SOD27 | ALF2 | |
RoHS Compliant | RoHS | RoHS | |||
VZ | 3 to 3.2 volts | 3 volts | 3.1 volts | ||
PD | 500 milliwatts | 500 milliwatts |