Nexperia B.V. High-voltage switching diode BAS20,235

Description
High-voltage switching diode encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Reverse voltage VR ≤ 150 V Low capacitance: Cd ≤ 5 pF Small SMD plastic package Applications High-speed switching at high voltage High-voltage general-purpose switching Voltage clamping Reverse polarity protection
Request a Quote Datasheet
Description
High-voltage switching diode encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Reverse voltage VR ≤ 150 V Low capacitance: Cd ≤ 5 pF Small SMD plastic package Applications High-speed switching at high voltage High-voltage general-purpose switching Voltage clamping Reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-voltage switching diode - BAS20,235 - Nexperia B.V.
Nijmegen, Netherlands
High-voltage switching diode
BAS20,235
High-voltage switching diode BAS20,235
High-voltage switching diode encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Reverse voltage VR ≤ 150 V Low capacitance: Cd ≤ 5 pF Small SMD plastic package Applications High-speed switching at high voltage High-voltage general-purpose switching Voltage clamping Reverse polarity protection

High-voltage switching diode encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 50 ns
  • Low leakage current
  • Reverse voltage VR ≤ 150 V
  • Low capacitance: Cd ≤ 5 pF
  • Small SMD plastic package

Applications

  • High-speed switching at high voltage
  • High-voltage general-purpose switching
  • Voltage clamping
  • Reverse polarity protection
Supplier's Site Datasheet
Single Diodes - 1727-BAS20,235CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS20,235CT-ND
Single Diodes 1727-BAS20,235CT-ND
DIODE GP 150V 200MA TO236AB

DIODE GP 150V 200MA TO236AB

Buy Now Datasheet
Single Diodes - 1727-BAS20,235TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS20,235TR-ND
Single Diodes 1727-BAS20,235TR-ND
Diode Standard 150V 200mA (DC) Surface Mount TO-236AB

Diode Standard 150V 200mA (DC) Surface Mount TO-236AB

Buy Now Datasheet
Single Diodes - 1727-BAS20,235DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 150V 200MA TO236AB

DIODE STD 150V 200MA TO236AB

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
280-BAS20,235
Diode and Rectifier 280-BAS20,235
BAS20 - High-voltage switching diode TO-236 3-Pin Product overview: BAS20,235 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS20,235 can be used for catalog matching and distributor lookup.

BAS20 - High-voltage switching diode TO-236 3-Pin Product overview: BAS20,235 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS20,235 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367360-BAS20,235 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367360-BAS20,235
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367360-BAS20,235
Win Source Part Number: 1367360-BAS20,235 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: TO-236AB Base Product Number: BAS20 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA Speed: Small Signal =< 200mA (Io), Any Speed Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 100 nA @ 150 V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max)

Win Source Part Number: 1367360-BAS20,235
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Base Product Number: BAS20
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 150 V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)

Buy Now Datasheet
 - BAS20,235 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 200V V(RRM), Silicon, TO-236AB

Rectifier Diode, 1 Phase, 1 Element, 0.2A, 200V V(RRM), Silicon, TO-236AB

Supplier's Site Datasheet
Single Diodes - BAS20,235 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS20,235
Single Diodes BAS20,235
DIODE GP 150V 200MA TO236AB

DIODE GP 150V 200MA TO236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS20,235 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS20,235
Discrete Semiconductor Products - Diodes - Rectifiers BAS20,235
DIODE GP 150V 200MA TO236AB

DIODE GP 150V 200MA TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Diodes Rectifiers Diodes Rectifiers
Product Number BAS20,235 1727-BAS20,235CT-ND 280-BAS20,235 1367360-BAS20,235 BAS20,235 BAS20,235 BAS20,235
Product Name High-voltage switching diode Single Diodes Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS RoHS
VF 1 to 1.00E-3 volts 1.25 volts 1.25 volts 1.25 volts
IF 200 mA
VR 150 volts 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Rectifier, 0.2A 30V Sod323; Diode Configuration Nexperia - 98K5018 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 30 volts
VF 0.3200 volts
View Details
High-speed double diode - BAS28,235 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
Dual Schottky barrier diode - 1PS70SB14F - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
4 suppliers
Schottky barrier diode - BAT54QB-QZ - Nexperia B.V.
Specs
Applications Switching
Package SOT8015 SOT8015
RoHS Compliant RoHS
View Details
5 suppliers