Nexperia B.V. Single Diodes BAS85,115

Description
Diode Schottky 30V 200mA Surface Mount LLDS; MiniMelf
Request a Quote Datasheet
Description
Diode Schottky 30V 200mA Surface Mount LLDS; MiniMelf
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1727-2899-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-2899-6-ND
Single Diodes 1727-2899-6-ND
Diode Schottky 30V 200mA Surface Mount LLDS; MiniMelf

Diode Schottky 30V 200mA Surface Mount LLDS; MiniMelf

Buy Now Datasheet
Single Diodes - 1727-2899-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-2899-2-ND
Single Diodes 1727-2899-2-ND
Diode Schottky 30V 200mA Surface Mount LLDS; MiniMelf

Diode Schottky 30V 200mA Surface Mount LLDS; MiniMelf

Buy Now Datasheet
Single Diodes - 1727-2899-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-2899-1-ND
Single Diodes 1727-2899-1-ND
Diode Schottky 30V 200mA Surface Mount LLDS; MiniMelf

Diode Schottky 30V 200mA Surface Mount LLDS; MiniMelf

Buy Now Datasheet
Diodes, Rectifiers - Single - BAS85,115 - 1022128-BAS85,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS85,115
1022128-BAS85,115
Diodes, Rectifiers - Single - BAS85,115 1022128-BAS85,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022128-BAS85,115 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Current - Reverse Leakage @ Vr: 2.3μA @ 25V Capacitance @ Vr, F: 10pF @ 1V, 1MHz Operating Temperature - Junction: 125°C (Max) Family Name: BAS85 Categories: Discrete Semiconductor Products Status: Active Case / Package: LLDS; MiniMelf Alternative Parts (Cross-Reference): BAS285-GS18; BAS285; BAS285-GS08; Introduction Date: May 27, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Test & Measurement

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022128-BAS85,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Current - Reverse Leakage @ Vr: 2.3μA @ 25V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Family Name: BAS85
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: LLDS; MiniMelf
Alternative Parts (Cross-Reference): BAS285-GS18; BAS285; BAS285-GS08;
Introduction Date: May 27, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Test & Measurement

Buy Now Datasheet
Schottky Diodes & Rectifiers - 4380401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4380401
Schottky Diodes & Rectifiers 4380401
Schottky barrier diode,BAS85 0.2A 30V

Schottky barrier diode,BAS85 0.2A 30V

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - BAS85,115 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAS85,115
Diodes >> Schottky Barrier Diodes (SBD) BAS85,115
30V 800mV@100mA 200mA MiniMELF Schottky Barrier Diodes (SBD) ROHS

30V 800mV@100mA 200mA MiniMELF Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Schottky Diode, Single, Sod-80C; Diode Configuration Nexperia - 96K6755 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, Single, Sod-80C; Diode Configuration Nexperia
96K6755
Schottky Diode, Single, Sod-80C; Diode Configuration Nexperia 96K6755
SCHOTTKY DIODE, SINGLE, SOD-80C; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:5A; Operating Temperature Max:125°C; No. of Pins:2Pins RoHS Compliant: Yes

SCHOTTKY DIODE, SINGLE, SOD-80C; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:5A; Operating Temperature Max:125°C; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Single Diodes - BAS85,115 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS85,115
Single Diodes BAS85,115
DIODE SCHOT 30V 200MA LLDS

DIODE SCHOT 30V 200MA LLDS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS85,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS85,115
Discrete Semiconductor Products - Diodes - Rectifiers BAS85,115
DIODE SCHOT 30V 200MA LLDS

DIODE SCHOT 30V 200MA LLDS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Diodes Rectifiers
Product Number 1727-2899-6-ND 1022128-BAS85,115 4380401 BAS85,115 96K6755 BAS85,115 BAS85,115
Product Name Single Diodes Diodes, Rectifiers - Single - BAS85,115 Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Schottky Diode, Single, Sod-80C; Diode Configuration Nexperia Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj 125 C (257 F) 125 C (257 F) ? to 125 C (? to 257 F)
Life Cycle Stage Active Active
Package MiniMELF; MELF; LLDS; MiniMelf Llds MiniMELF
VF 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219455 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5804US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
100 V, 1 A low leakage current Schottky barrier rectifier - PMEG10010CELXD-QX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD323HP SOD323HP
RoHS Compliant RoHS
View Details
2 suppliers
Diodes, Rectifiers - Single - BAS3005A-02V E6327 - 079450-BAS3005A-02V E6327 - Win Source Electronics
Specs
Life Cycle Stage Obsolete(EOL)
Package PG-SC79-2
VF 0.5000 volts
View Details
2 suppliers