DIODE GEN PURP 125V 250MA DO34 Product overview: BAS45A,113 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 125V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS45A,113 can be used for catalog matching and distributor lookup.
Win Source Part Number: 969722-BAS45A,113
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 10,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 125 V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1 V @ 100 mA
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 1 nA @ 125 V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: DO-204AG, DO-34, Axial
Supplier Device Package: DO-34
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Nexperia USA Inc.
Other Names: BAS45A T/R-ND,568-11018-2,9
Base Product Number: BAS45
Diode Standard 125V 250mA (DC) Through Hole DO-34
Diode Standard 125V 250mA (DC) Through Hole DO-34
Low-leakage diode,125V,250mA,BAS
Low-leakage diode,125V,250mA,BAS
DIODE GEN PURP 125V 250MA DO34
DIODE, SMALL SIGNAL, 125V, DO-204AG; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | Diodes |
| Product Number | 280-BAS45A,113 | 969722-BAS45A,113 | 1727-1513-2-ND | 508270 | BAS45A,113 | 93X3823 |
| Product Name | 125V 250MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Switching Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Small Signal, 125V, Do-204Ag; Diode Configuration Nexperia |
| Package | Tape & Reel (TR) | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | |||
| Diode Type | Standard | |||||
| VF | 1 volts | 1 volts | 1 volts |