Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOT23 small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 40V 200MA TO236AB
DIODE SCHOTTKY 40V 200MA TO236AB
DIODE SCHOTTKY 40V 200MA TO236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Schottky Diodes | Diodes |
| Product Number | BAT721-QR | 1727-BAT721-QRTR-ND |
| Product Name | 40 V, 200 mA Schottky barrier diode | Single Diodes |
| Applications | Switching | |
| Package | SOT23; SOT23 SOT23 | |
| RoHS Compliant | RoHS | |
| VF | 300 to 0.3000 volts |