Nexperia B.V. 45 V, 500 mA NPN general-purpose transistors BC817-40QAZ

Description
500 mA NPN general-purpose transistors in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits General-purpose transistor Two current gain selections Low package height of 0.37 mm AEC-Q101 qualified Applications General-purpose switching and amplification Mobile applications
Request a Quote
Description
500 mA NPN general-purpose transistors in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits General-purpose transistor Two current gain selections Low package height of 0.37 mm AEC-Q101 qualified Applications General-purpose switching and amplification Mobile applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

45 V, 500 mA NPN general-purpose transistors in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with a height of 0.37 mm, AEC-Q101 qualified for automotive applications, offering a DC current gain range of 250 to 600 at V_CE=1 V and I_C=100 mA.

Datasheet Summary
Powered by GS/AI

45 V, 500 mA NPN general-purpose transistors in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with a height of 0.37 mm, AEC-Q101 qualified for automotive applications, offering a DC current gain range of 250 to 600 at V_CE=1 V and I_C=100 mA.

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA NPN general-purpose transistors - BC817-40QAZ - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA NPN general-purpose transistors
BC817-40QAZ
45 V, 500 mA NPN general-purpose transistors BC817-40QAZ
500 mA NPN general-purpose transistors in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits General-purpose transistor Two current gain selections Low package height of 0.37 mm AEC-Q101 qualified Applications General-purpose switching and amplification Mobile applications

500 mA NPN general-purpose transistors in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

Features and benefits

  • General-purpose transistor
  • Two current gain selections
  • Low package height of 0.37 mm
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
  • Mobile applications
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1139685-BC817-40QAZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1139685-BC817-40QAZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1139685-BC817-40QAZ
Win Source Part Number: 1139685-BC817-40QAZ Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Power - Max: 900 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 500mA, 1V Frequency - Transition: 100MHz Package / Case: 3-XDFN Exposed Pad Supplier Device Package: DFN1010D-3 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): 934067158147; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Nexperia USA Inc. Other Names: 1727-1953-2,1727-195 3-1,934067158147,568 -11777-6-ND,568-1177 7-2-ND,568-11777-2,5 68-11777-1,568-11777 -1-ND,568-11777-6,17 27-1953-6,BC817-40QA Z-ND Base Product Number: BC817

Win Source Part Number: 1139685-BC817-40QAZ
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Power - Max: 900 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 500mA, 1V
Frequency - Transition: 100MHz
Package / Case: 3-XDFN Exposed Pad
Supplier Device Package: DFN1010D-3
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): 934067158147;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Nexperia USA Inc.
Other Names: 1727-1953-2,1727-1953-1,934067158147,568-11777-6-ND,568-11777-2-ND,568-11777-2,568-11777-1,568-11777-1-ND,568-11777-6,1727-1953-6,BC817-40QAZ-ND
Base Product Number: BC817

Buy Now Datasheet
Single Bipolar Transistors - 1727-1953-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-1953-2-ND
Single Bipolar Transistors 1727-1953-2-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 900mW Surface Mount DFN1010D-3

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 900mW Surface Mount DFN1010D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-1953-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-1953-6-ND
Single Bipolar Transistors 1727-1953-6-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 900mW Surface Mount DFN1010D-3

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 900mW Surface Mount DFN1010D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-1953-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-1953-1-ND
Single Bipolar Transistors 1727-1953-1-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 900mW Surface Mount DFN1010D-3

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 900mW Surface Mount DFN1010D-3

Buy Now Datasheet
Singapore, Singapore
45 V 500 mA DFN Bipolar Transistor
276-BC817-40QAZ
45 V 500 mA DFN Bipolar Transistor 276-BC817-40QAZ
BC817-25QA; BC817-40QA - 45 V, 500 mA NPN general-purpose transistors DFN 3-Pin Product overview: BC817-40QAZ from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 500 mA, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 500 mA, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-40QAZ can be used for catalog matching and distributor lookup.

BC817-25QA; BC817-40QA - 45 V, 500 mA NPN general-purpose transistors DFN 3-Pin Product overview: BC817-40QAZ from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 500 mA, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 500 mA, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-40QAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC817-40QAZ
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC817-40QAZ
45V 300mW 250@100mA,1V 500mA NPN DFN-3(1x1) Bipolar Transistors - BJT ROHS

45V 300mW 250@100mA,1V 500mA NPN DFN-3(1x1) Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817-40QAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC817-40QAZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC817-40QAZ
TRANS NPN 45V 0.5A DFN1010D-3

TRANS NPN 45V 0.5A DFN1010D-3

Supplier's Site
Trans, Npn, 45V, 0.5A, 150Deg C, 0.9W; Transistor Polarity Nexperia - 61X9489 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 45V, 0.5A, 150Deg C, 0.9W; Transistor Polarity Nexperia
61X9489
Trans, Npn, 45V, 0.5A, 150Deg C, 0.9W; Transistor Polarity Nexperia 61X9489
TRANS, NPN, 45V, 0.5A, 150DEG C, 0.9W; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:900mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, NPN, 45V, 0.5A, 150DEG C, 0.9W; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:900mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
TRANS NPN 45V 0.5A DFN1010D-3 - 554-BC817-40QAZ - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 45V 0.5A DFN1010D-3
554-BC817-40QAZ
TRANS NPN 45V 0.5A DFN1010D-3 554-BC817-40QAZ
TRANS NPN 45V 0.5A DFN1010D-3

TRANS NPN 45V 0.5A DFN1010D-3

Supplier's Site
Single Bipolar Transistors - BC817-40QAZ - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC817-40QAZ
Single Bipolar Transistors BC817-40QAZ
TRANS NPN 45V 0.5A DFN1010D-3

TRANS NPN 45V 0.5A DFN1010D-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC817-40QAZ
Bipolar Transistors - BJT BC817-40QAZ
Bipolar Transistors - BJT 45V 500mA NPN GP Transistors

Bipolar Transistors - BJT 45V 500mA NPN GP Transistors

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC817-40QAZ 1139685-BC817-40QAZ 1727-1953-2-ND 276-BC817-40QAZ BC817-40QAZ BC817-40QAZ 61X9489 554-BC817-40QAZ BC817-40QAZ BC817-40QAZ
Product Name 45 V, 500 mA NPN general-purpose transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors 45 V 500 mA DFN Bipolar Transistor Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, 45V, 0.5A, 150Deg C, 0.9W; Transistor Polarity Nexperia TRANS NPN 45V 0.5A DFN1010D-3 Single Bipolar Transistors Bipolar Transistors - BJT
Package Type SOT1215 SOT1215 SOT3 3-XDFN Exposed Pad DFN1010D-3 TO-3 3-XDFN Exposed Pad
Polarity NPN NPN NPN NPN NPN NPN; NPN
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps
Power Gain 40 dB
Operating Frequency 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - BC817-25/DG/B2,215 - Rochester Electronics
Specs
Polarity NPN
Package Type TO-236AB
Packing Method Tape Reel; Tape & Reel
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-25LZ - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
65 V, 100 mA NPN general-purpose transistors - BC846A,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 65 volts
View Details
4 suppliers
50 V, 500 mA NPN general-purpose transistor - 2PD602ARL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
2 suppliers