Nexperia B.V. 65 V, 100 mA NPN general-purpose transistor BC846BQB-QZ

Description
NPN general-purpose transistor in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - PNP complement: Nexperia - JEDEC BC846AQB-Q SOT8015 MO-340BA BC856AQB-Q BC846BQB-Q BC856BQB-Q Features and benefits High power dissipation capability Suitable for Automatic Optical Inspection (AOI) of solder joint Smaller footprint compared to conventional leaded SMD packages Low package height of 0.5 mm Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification Space restricted applications
Request a Quote
Description
NPN general-purpose transistor in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - PNP complement: Nexperia - JEDEC BC846AQB-Q SOT8015 MO-340BA BC856AQB-Q BC846BQB-Q BC856BQB-Q Features and benefits High power dissipation capability Suitable for Automatic Optical Inspection (AOI) of solder joint Smaller footprint compared to conventional leaded SMD packages Low package height of 0.5 mm Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification Space restricted applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in an ultra small DFN1110D-3 (SOT8015) leadless SMD plastic package with side-wettable flanks, measuring 1.1 mm × 1.0 mm × 0.48 mm. It has a collector-emitter voltage rating of 65 V, a continuous collector current of 100 mA, and a peak collector current of 200 mA for pulses up to 1 ms. The total power dissipation is 340 mW on a standard FR4 PCB with 35 µm copper. The DC current gain (hFE) ranges from 200 to 450 for the BC846BQB-Q variant. The device is qualified to AEC-Q101 and suitable for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in an ultra small DFN1110D-3 (SOT8015) leadless SMD plastic package with side-wettable flanks, measuring 1.1 mm × 1.0 mm × 0.48 mm. It has a collector-emitter voltage rating of 65 V, a continuous collector current of 100 mA, and a peak collector current of 200 mA for pulses up to 1 ms. The total power dissipation is 340 mW on a standard FR4 PCB with 35 µm copper. The DC current gain (hFE) ranges from 200 to 450 for the BC846BQB-Q variant. The device is qualified to AEC-Q101 and suitable for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
65 V, 100 mA NPN general-purpose transistor - BC846BQB-QZ - Nexperia B.V.
Nijmegen, Netherlands
65 V, 100 mA NPN general-purpose transistor
BC846BQB-QZ
65 V, 100 mA NPN general-purpose transistor BC846BQB-QZ
NPN general-purpose transistor in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - PNP complement: Nexperia - JEDEC BC846AQB-Q SOT8015 MO-340BA BC856AQB-Q BC846BQB-Q BC856BQB-Q Features and benefits High power dissipation capability Suitable for Automatic Optical Inspection (AOI) of solder joint Smaller footprint compared to conventional leaded SMD packages Low package height of 0.5 mm Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification Space restricted applications

NPN general-purpose transistor in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks.

Table 1.Product overview

Type number

-

Package

-

PNP complement:

Nexperia

-

JEDEC

BC846AQB-Q

SOT8015

MO-340BA

BC856AQB-Q

BC846BQB-Q

BC856BQB-Q

Features and benefits

  • High power dissipation capability
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • Smaller footprint compared to conventional leaded SMD packages
  • Low package height of 0.5 mm
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
  • Space restricted applications
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC846BQB-QZTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC846BQB-QZTR-ND
Single Bipolar Transistors 1727-BC846BQB-QZTR-ND
TRANS NPN 65V 0.1A DFN1110D-3

TRANS NPN 65V 0.1A DFN1110D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC846BQB-QZCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC846BQB-QZCT-ND
Single Bipolar Transistors 1727-BC846BQB-QZCT-ND
TRANS NPN 65V 0.1A DFN1110D-3

TRANS NPN 65V 0.1A DFN1110D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC846BQB-QZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC846BQB-QZDKR-ND
Single Bipolar Transistors 1727-BC846BQB-QZDKR-ND
TRANS NPN 65V 0.1A DFN1110D-3

TRANS NPN 65V 0.1A DFN1110D-3

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Bipolar RF Transistors Transistors
Product Number BC846BQB-QZ 1727-BC846BQB-QZTR-ND
Product Name 65 V, 100 mA NPN general-purpose transistor Single Bipolar Transistors
Package Type SOT8015 SOT8015 3-XDFN Exposed Pad
IC(max) 100 milliamps
VCEO 65 volts
PD 340 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
PNP general-purpose transistor - 2PA1576Q,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
4 suppliers
NPN general-purpose transistor - 2PC4081S,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
7 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-40R - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers