NPN/PNP general-purpose double transistors in a leadless ultra small DFN1412-6 (SOT1268) surface-mounted package measuring 1.4 mm × 1.2 mm × 0.47 mm, with a maximum collector-emitter voltage of 45 V, a collector current of 500 mA, and a peak collector current of 1 A. The device is AEC-Q101 qualified and has a maximum junction temperature of 150 °C.
NPN/PNP general-purpose double transistors in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: BC817RA
PNP/PNP complement: BC807RA
Features and benefits
Applications
Bipolar (BJT) Transistor Array NPN, PNP 45V 500mA 100MHz 350mW Surface Mount DFN1412-6
Bipolar (BJT) Transistor Array NPN, PNP 45V 500mA 100MHz 350mW Surface Mount DFN1412-6
Bipolar (BJT) Transistor Array NPN, PNP 45V 500mA 100MHz 350mW Surface Mount DFN1412-6
Bipolar Transistors - BJT BC817RAPN/SOT1268 DFN1412-6
BC817RAPN/SOT1268/DF
TRANSISTOR ARRAY, AEC-Q101, 45V, DFN1412; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:45V; Power Dissipation Pd:500mW; DC Collector Current:500mA; DC Current Gain hFE:40hFE; Transistor Case Style:DFN1412; No. of RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | BC817RAPNZ | 1727-BC817RAPNZCT-ND | BC817RAPNZ | BC817RAPNZ | 37AC0522 |
| Product Name | 45 V, 500 mA NPN/PNP general-purpose double transistors | Bipolar Transistor Arrays | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor Array, Aec-Q101, 45V, Dfn1412; Transistor Polarity Nexperia |
| Package Type | SOT1268 SOT1268 | 6-XFDFN Exposed Pad | AEC-Q100 | TO-3 | |
| IC(max) | 500 milliamps | 500 milliamps | |||
| VCEO | 45 volts | 45 volts | |||
| PD | 350 milliwatts | ||||
| hfe | 400 |