Nexperia B.V. 65 V, 100 mA NPN/NPN general-purpose transistor BC846BS-QF

Description
NPN/NPN general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number of components and board space No mutual interference between the transistors Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote Datasheet
Description
NPN/NPN general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number of components and board space No mutual interference between the transistors Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
65 V, 100 mA NPN/NPN general-purpose transistor - BC846BS-QF - Nexperia B.V.
Nijmegen, Netherlands
65 V, 100 mA NPN/NPN general-purpose transistor
BC846BS-QF
65 V, 100 mA NPN/NPN general-purpose transistor BC846BS-QF
NPN/NPN general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number of components and board space No mutual interference between the transistors Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification

NPN/NPN general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low collector capacitance
  • Low collector-emitter saturation voltage
  • Closely matched current gain
  • Reduces number of components and board space
  • No mutual interference between the transistors
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Bipolar Transistor Arrays - 1727-BC846BS-QFTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-BC846BS-QFTR-ND
Bipolar Transistor Arrays 1727-BC846BS-QFTR-ND
TRANS 2NPN 65V 100MA 6-TSSOP

TRANS 2NPN 65V 100MA 6-TSSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846BS-QF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC846BS-QF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC846BS-QF
TRANS 2NPN 65V 0.1A 6TSSOP

TRANS 2NPN 65V 0.1A 6TSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BC846BS-QF 1727-BC846BS-QFTR-ND BC846BS-QF
Product Name 65 V, 100 mA NPN/NPN general-purpose transistor Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT363-3 SOT363-3 6-TSSOP, SC-88, SOT-363 6-TSSOP
IC(max) 100 milliamps 100 milliamps
VCEO 65 volts 65 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistor - BC846AQBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25H-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers