PNP general-purpose transistor in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of -45 V, a continuous collector current of -500 mA, and a peak collector current of -1 A. The BC807-25 variant provides a DC current gain (hFE) range of 160 to 400 at -1 V collector-emitter voltage and -100 mA collector current. It has a collector-emitter saturation voltage of up to 700 mV at -500 mA collector current and -50 mA base current. The device is suitable for general-purpose switching and amplification applications.
PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
NPN complement
Nexperia
-
JEDEC
- JEITA
BC807
SOT23
TO-236AB
-
BC817
BC807-16
BC817-16
BC807-25
BC817-25
BC807-40
BC817-40
Features and benefits
Applications
Small Signal Bipolar Transistor, 0.5A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB
Nexperia BC807-25,215 Transistor
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 250mW Surface Mount TO-236AB
TRANS, PNP, -45V, -0.5A, 0.25W, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS, PNP, -45V, -0.5A, 0.25W, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS PNP 45V 0.5A TO236AB
TRANS PNP 45V 0.5A TO236AB
45V 250mW 160@100mA,1V 500mA PNP SOT-23 Bipolar Transistors - BJT ROHS
| Nexperia B.V. | Rochester Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC807-25,215 | BC807-25,215 | 4367896 | 1727-4237-1-ND | 84AC6530 | BC807-25,215 | BC807-25,215 | BC807-25,215 |
| Product Name | 45 V, 500 mA PNP general-purpose transistors | Bipolar Transistors | Single Bipolar Transistors | Trans, Pnp, -45V, -0.5A, 0.25W, Sot-23; Transistor Polarity Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | |
| Package Type | SOT23; SOT23 SOT23 | SOT23 | SOT23; Sot-23 (to-236ab) | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | AEC-Q101 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 |
| IC(max) | -500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | -45 volts | 45 volts | 45 volts | 45 volts | ||||
| PD | 250 milliwatts | 250 milliwatts | ||||||
| hfe | 600 | 160 |