The NGW40T65M3DFP is a 650 V, 40 A trench field-stop IGBT with a fully rated silicon diode, packaged in a TO-247-3 through-hole case with a heatsink-mounted mounting base. It supports a maximum junction temperature of 175 °C and has a short-circuit withstand time of 5 μs. The device is HV-H3TRB qualified and optimized for high-frequency industrial inverters and servo motor drives. Thermal resistance from junction to case is 0.45-0.53 K/W for the IGBT and 0.71-0.84 K/W for the diode.
The NGW40T65M3DFP is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third-generation
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Transistors |
| Product Number | NGW40T65M3DFP/A00Q |
| Product Name | 650 V, 40 A trench field-stop IGBT with full rated silicon diode |
| Package Type | SOT429-5 SOT429-5 |