Nexperia B.V. 55 V, N-channel Trench MOSFET 2N7002NXAKR

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET technology ESD protected Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET technology ESD protected Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single N-channel Trench MOSFET in a SOT23 (TO-236AB) surface-mounted package with a drain-source voltage rating of 60 V, a continuous drain current of 190 mA at 25 °C ambient, and a drain-source on-state resistance of 3 to 4.5 Ω at 10 V gate-source voltage. The device is ESD protected and suitable for relay driving, high-speed line driving, and low-side switching applications.

Datasheet Summary
Powered by GS/AI

Single N-channel Trench MOSFET in a SOT23 (TO-236AB) surface-mounted package with a drain-source voltage rating of 60 V, a continuous drain current of 190 mA at 25 °C ambient, and a drain-source on-state resistance of 3 to 4.5 Ω at 10 V gate-source voltage. The device is ESD protected and suitable for relay driving, high-speed line driving, and low-side switching applications.

Suppliers

Company
Product
Description
Supplier Links
55 V, N-channel Trench MOSFET - 2N7002NXAKR - Nexperia B.V.
Nijmegen, Netherlands
55 V, N-channel Trench MOSFET
2N7002NXAKR
55 V, N-channel Trench MOSFET 2N7002NXAKR
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET technology ESD protected Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Very fast switching
  • Trench MOSFET technology
  • ESD protected

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-8643-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8643-2-ND
Single FETs, MOSFETs 1727-8643-2-ND
N-Channel 60V 190mA (Ta), 300mA (Tc) 265mW (Ta), 1.33W (Tc) Surface Mount TO-236AB

N-Channel 60V 190mA (Ta), 300mA (Tc) 265mW (Ta), 1.33W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-8643-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8643-6-ND
Single FETs, MOSFETs 1727-8643-6-ND
N-Channel 60V 190mA (Ta), 300mA (Tc) 265mW (Ta), 1.33W (Tc) Surface Mount TO-236AB

N-Channel 60V 190mA (Ta), 300mA (Tc) 265mW (Ta), 1.33W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-8643-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8643-1-ND
Single FETs, MOSFETs 1727-8643-1-ND
N-Channel 60V 190mA (Ta), 300mA (Tc) 265mW (Ta), 1.33W (Tc) Surface Mount TO-236AB

N-Channel 60V 190mA (Ta), 300mA (Tc) 265mW (Ta), 1.33W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
60V 190MA MOSFET Transistor
278-2N7002NXAKR
60V 190MA MOSFET Transistor 278-2N7002NXAKR
MOSFET N-CH 60V 190MA TO236AB Product overview: 2N7002NXAKR from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 190MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 190MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002NXAKR can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 190MA TO236AB Product overview: 2N7002NXAKR from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 190MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 190MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002NXAKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 958982-2N7002NXAKR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
958982-2N7002NXAKR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 958982-2N7002NXAKR
Win Source Part Number: 958982-2N7002NXAKR Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 190mA (Ta), 300mA (Tc) Rds On (Max) @ Id, Vgs: 4.5Ohm @ 100mA, 10V Vgs(th) (Max) @ Id: 2.1V @ 250µA Power Dissipation (Max): 265mW (Ta), 1.33W (Tc) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: TO-236AB Gate Charge (Qg) (Max) @ Vgs: 0.43 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 20 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 1727-8643-2,93466128 1215,1727-8643-1,172 7-8643-6 Base Product Number: 2N7002 Drive Voltage (Max Rds On, Min Rds On): 5V, 10V

Win Source Part Number: 958982-2N7002NXAKR
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 190mA (Ta), 300mA (Tc)
Rds On (Max) @ Id, Vgs: 4.5Ohm @ 100mA, 10V
Vgs(th) (Max) @ Id: 2.1V @ 250µA
Power Dissipation (Max): 265mW (Ta), 1.33W (Tc)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Gate Charge (Qg) (Max) @ Vgs: 0.43 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 20 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 1727-8643-2,934661281215,1727-8643-1,1727-8643-6
Base Product Number: 2N7002
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002NXAKR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2N7002NXAKR
Single FETs, MOSFETs 2N7002NXAKR
MOSFET N-CH 60V 190MA TO236AB

MOSFET N-CH 60V 190MA TO236AB

Supplier's Site Datasheet
Mosfet, N Ch, 60V, 0.19A, To-263Ab; Transistor Polarity Nexperia - 29AH8643 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 60V, 0.19A, To-263Ab; Transistor Polarity Nexperia
29AH8643
Mosfet, N Ch, 60V, 0.19A, To-263Ab; Transistor Polarity Nexperia 29AH8643
MOSFET, N CH, 60V, 0.19A, TO-263AB; Transistor Polarity:N Channel; Continuous Drain Current Id:190mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):3ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes

MOSFET, N CH, 60V, 0.19A, TO-263AB; Transistor Polarity:N Channel; Continuous Drain Current Id:190mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):3ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002NXAKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002NXAKR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002NXAKR
MOSFET N-CH 60V 190MA TO236AB

MOSFET N-CH 60V 190MA TO236AB

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
2N7002NXAKR
Triode/MOS Tube/Transistor >> MOSFETs 2N7002NXAKR
60V 4.5Ω@100mA,10V 2.1V@250uA null SOT-23 MOSFETs ROHS

60V 4.5Ω@100mA,10V 2.1V@250uA null SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60 V, single N-channel Trench MOSFET

MOSFET 60 V, single N-channel Trench MOSFET

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2N7002NXAKR 1727-8643-2-ND 278-2N7002NXAKR 958982-2N7002NXAKR 2N7002NXAKR 29AH8643 2N7002NXAKR 2N7002NXAKR 2N7002NXAKR
Product Name 55 V, N-channel Trench MOSFET Single FETs, MOSFETs 60V 190MA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Mosfet, N Ch, 60V, 0.19A, To-263Ab; Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
IDSS 300000 milliamps 190 milliamps 190 milliamps
VGS(off) 20 volts 2.1 volts
PD 265 milliwatts 325 milliwatts 265 to 1330 milliwatts 265 milliwatts 265 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers
30 V, N-channel Trench MOSFET - BUK6D22-30EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 22000 milliamps
View Details
8 suppliers
Single Bipolar Transistors - BC846BW/DG/B2,135-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
80 V, 1 A NPN medium power transistors - BC56-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers