Nexperia B.V. 60 V, 360 mA N-channel Trench MOSFET 2N7002P,215

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

60 V, 360 mA N-channel Trench MOSFET in a SOT23 (TO-236AB) surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm, suitable for relay driving, high-speed line driving, and low-side load switching. The device is AEC-Q101 qualified and supports logic-level gate drive with a drain-source on-state resistance of 1.6 Ω at 10 V gate voltage and 500 mA drain current. Maximum drain current is 360 mA at 25 °C ambient temperature and 280 mA at 100 °C, with a total power dissipation of 350 mW under standard PCB mounting.

Datasheet Summary
Powered by GS/AI

60 V, 360 mA N-channel Trench MOSFET in a SOT23 (TO-236AB) surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm, suitable for relay driving, high-speed line driving, and low-side load switching. The device is AEC-Q101 qualified and supports logic-level gate drive with a drain-source on-state resistance of 1.6 Ω at 10 V gate voltage and 500 mA drain current. Maximum drain current is 360 mA at 25 °C ambient temperature and 280 mA at 100 °C, with a total power dissipation of 350 mW under standard PCB mounting.

Suppliers

Company
Product
Description
Supplier Links
60 V, 360 mA N-channel Trench MOSFET - 2N7002P,215 - Nexperia B.V.
Nijmegen, Netherlands
60 V, 360 mA N-channel Trench MOSFET
2N7002P,215
60 V, 360 mA N-channel Trench MOSFET 2N7002P,215
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Very fast switching
  • Trench MOSFET technology
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-4692-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4692-1-ND
Single FETs, MOSFETs 1727-4692-1-ND
N-Channel 60V 360mA (Ta) 350mW (Ta) Surface Mount TO-236AB

N-Channel 60V 360mA (Ta) 350mW (Ta) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-4692-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4692-6-ND
Single FETs, MOSFETs 1727-4692-6-ND
N-Channel 60V 360mA (Ta) 350mW (Ta) Surface Mount TO-236AB

N-Channel 60V 360mA (Ta) 350mW (Ta) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-4692-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4692-2-ND
Single FETs, MOSFETs 1727-4692-2-ND
N-Channel 60V 360mA (Ta) 350mW (Ta) Surface Mount TO-236AB

N-Channel 60V 360mA (Ta) 350mW (Ta) Surface Mount TO-236AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002P,215 - 855002-2N7002P,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002P,215
855002-2N7002P,215
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002P,215 855002-2N7002P,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 855002-2N7002P,215 Features: 60 V Package: Reel - TR Family Name: 2N7002 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 568-5818-6-ND, 1727-4692-2, 1727-4692-1, 568-5818-6, 1727-4692-6, 2N7002P215, 568-5818-2-ND, 568-5818-1-ND, 2N7002P,215-ND, 568-5818-2, 934064132215, 568-5818-1

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 855002-2N7002P,215
Features: 60 V
Package: Reel - TR
Family Name: 2N7002
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 568-5818-6-ND, 1727-4692-2, 1727-4692-1, 568-5818-6, 1727-4692-6, 2N7002P215, 568-5818-2-ND, 568-5818-1-ND, 2N7002P,215-ND, 568-5818-2, 934064132215, 568-5818-1

Buy Now Datasheet
Singapore, Singapore
60V 0.36A SOT-23 MOSFET Transistor
278-2N7002P,215
60V 0.36A SOT-23 MOSFET Transistor 278-2N7002P,215
MOSFET N-CH 60V 0.36A 3-Pin SOT-23 Product overview: 2N7002P,215 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.36A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.36A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002P,215 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 0.36A 3-Pin SOT-23 Product overview: 2N7002P,215 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.36A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.36A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002P,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002P,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002P,215
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002P,215
MOSFET N-CH 60V 360MA TO236AB

MOSFET N-CH 60V 360MA TO236AB

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
2N7002P,215
Triode/MOS Tube/Transistor >> MOSFETs 2N7002P,215
60V 360mA 1.6Ω@10V,500mA 350mW 2.4V@250uA N Channel SOT-23 MOSFETs ROHS

60V 360mA 1.6Ω@10V,500mA 350mW 2.4V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 0.36A, 0.35W, To236Ab; Channel Type Nexperia - 97W3383 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.36A, 0.35W, To236Ab; Channel Type Nexperia
97W3383
Mosfet, N-Ch, 60V, 0.36A, 0.35W, To236Ab; Channel Type Nexperia 97W3383
MOSFET, N-CH, 60V, 0.36A, 0.35W, TO236AB; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:360mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.75V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 0.36A, 0.35W, TO236AB; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:360mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.75V RoHS Compliant: Yes

Supplier's Site
Mosfet,n Channel,60V,0.36A,sot23; Channel Type Nexperia - 28T0307 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,n Channel,60V,0.36A,sot23; Channel Type Nexperia
28T0307
Mosfet,n Channel,60V,0.36A,sot23; Channel Type Nexperia 28T0307
MOSFET,N CHANNEL,60V,0.36A,SO T23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:360mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.75V RoHS Compliant: Yes

MOSFET,N CHANNEL,60V,0.36A,SOT23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:360mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.75V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - 2N7002P,215 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2N7002P,215
Single FETs, MOSFETs 2N7002P,215
MOSFET N-CH 60V 360MA TO236AB

MOSFET N-CH 60V 360MA TO236AB

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2N7002P,215 1727-4692-1-ND 855002-2N7002P,215 278-2N7002P,215 2N7002P,215 2N7002P,215 97W3383 28T0307 2N7002P,215
Product Name 60 V, 360 mA N-channel Trench MOSFET Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002P,215 60V 0.36A SOT-23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N-Ch, 60V, 0.36A, 0.35W, To236Ab; Channel Type Nexperia Mosfet,n Channel,60V,0.36A,sot23; Channel Type Nexperia Single FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts 60 volts
IDSS 360000 milliamps 360 milliamps 360 milliamps 360 milliamps
VGS(off) 20 volts 2.4 volts
PD 350 milliwatts 350 milliwatts 350 milliwatts
Unlock Full Specs
to access all available technical data