PNP general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of -80 V and a continuous collector current of -500 mA, with a peak collector current of -1 A and a maximum junction temperature of 175 °C. The device offers two DC current gain selections, with the BC806-25H variant ranging from 160 to 400 at -1 V and -100 mA. It is suitable for general-purpose switching and amplification applications.
PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD)plastic package.
Table 1.Product overview
Type number
-
Package
-
NPN complement:
Nexperia
-
JEDEC
BC806-16H
SOT23
TO-236AB
BC816-16H
BC806-25H
BC816-25H
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 80V 500mA 80MHz 300mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 80V 500mA 80MHz 300mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 80V 500mA 80MHz 300mW Surface Mount TO-236AB
80 V, 500 mA PNP general-purpose transistors
TRANS, BIPOLAR, PNP, 80V, 0.5A, TO-236AB ROHS COMPLIANT: YES
TRANS PNP 80V 0.5A TO236AB
| Nexperia B.V. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC806-25HVL | 1727-BC806-25HVLCT-ND | BC806-25HVL | 71AH2528 | BC806-25HVL |
| Product Name | 80 V, 500 mA PNP general-purpose transistors | Single Bipolar Transistors | Trans, Bipolar, Pnp, 80V, 0.5A, To-236Ab Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Transistor Grade / Operating Range | Automotive | Automotive | |||
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | TO-3 | TO-236AB |
| IC(max) | -500 milliamps | 500 milliamps | |||
| VCEO | -80 volts | 80 volts | |||
| PD | 300 milliwatts |