Nexperia B.V. Mosfet, N Channel, 60V, 0.31A, Sot323; Channel Type Nexperia 2N7002BKW

Description
MOSFET, N CHANNEL, 60V, 0.31A, SOT323; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:310mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes
Description
MOSFET, N CHANNEL, 60V, 0.31A, SOT323; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:310mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet, N Channel, 60V, 0.31A, Sot323; Channel Type Nexperia - 55T7739 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 0.31A, Sot323; Channel Type Nexperia
55T7739
Mosfet, N Channel, 60V, 0.31A, Sot323; Channel Type Nexperia 55T7739
MOSFET, N CHANNEL, 60V, 0.31A, SOT323; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:310mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 0.31A, SOT323; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:310mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 55T7739
Product Name Mosfet, N Channel, 60V, 0.31A, Sot323; Channel Type Nexperia
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810027SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 989769-DRV8301DCA - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details
55V 120A MOSFET Transistor - 278-BUK663R5-55C,118 - ERSAELECTRONICS PTE. LTD.
Specs
PD 263000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
3 suppliers
Single FETs, MOSFETs - AUIRF7416QTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
6 suppliers