Nexperia B.V. NPN general purpose transistor 2PD1820AR-QX

Description
NPN transistor in a very small SOT323 (SC-70 ) Surface-Mounted Device (SMD) plastic package. Features and benefits High current (max. 500 mA) Low voltage (max. 50 V) Low collector-emitter saturation voltage (max. 600 mV) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General purpose switching and amplification, especially for portable equipment
Request a Quote
Description
NPN transistor in a very small SOT323 (SC-70 ) Surface-Mounted Device (SMD) plastic package. Features and benefits High current (max. 500 mA) Low voltage (max. 50 V) Low collector-emitter saturation voltage (max. 600 mV) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General purpose switching and amplification, especially for portable equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general purpose transistor in a SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm, rated for a collector current of up to 500 mA and a collector-emitter voltage of up to 50 V, with a maximum collector-emitter saturation voltage of 600 mV and qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN general purpose transistor in a SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm, rated for a collector current of up to 500 mA and a collector-emitter voltage of up to 50 V, with a maximum collector-emitter saturation voltage of 600 mV and qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
NPN general purpose transistor - 2PD1820AR-QX - Nexperia B.V.
Nijmegen, Netherlands
NPN general purpose transistor
2PD1820AR-QX
NPN general purpose transistor 2PD1820AR-QX
NPN transistor in a very small SOT323 (SC-70 ) Surface-Mounted Device (SMD) plastic package. Features and benefits High current (max. 500 mA) Low voltage (max. 50 V) Low collector-emitter saturation voltage (max. 600 mV) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General purpose switching and amplification, especially for portable equipment

NPN transistor in a very small SOT323 (SC-70 ) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High current (max. 500 mA)
  • Low voltage (max. 50 V)
  • Low collector-emitter saturation voltage (max. 600 mV)
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General purpose switching and amplification, especially for portable equipment
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2PD1820AR-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PD1820AR-QXTR-ND
Single Bipolar Transistors 1727-2PD1820AR-QXTR-ND
2PD1820AR-Q/SOT323/S C-70

2PD1820AR-Q/SOT323/SC-70

Buy Now Datasheet
Single Bipolar Transistors - 1727-2PD1820AR-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PD1820AR-QXDKR-ND
Single Bipolar Transistors 1727-2PD1820AR-QXDKR-ND
2PD1820AR-Q/SOT323/S C-70

2PD1820AR-Q/SOT323/SC-70

Buy Now Datasheet
Single Bipolar Transistors - 1727-2PD1820AR-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PD1820AR-QXCT-ND
Single Bipolar Transistors 1727-2PD1820AR-QXCT-ND
2PD1820AR-Q/SOT323/S C-70

2PD1820AR-Q/SOT323/SC-70

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Bipolar RF Transistors Transistors
Product Number 2PD1820AR-QX 1727-2PD1820AR-QXTR-ND
Product Name NPN general purpose transistor Single Bipolar Transistors
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323
IC(max) 500 milliamps
VCEO 50 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A NPN medium power transistors - BC54-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
65 V, 100 mA NPN general-purpose transistors - BC846A-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 65 volts
View Details
2 suppliers
45 V, 1 A PNP medium power transistors - BC51PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
65 V, 100 mA NPN general-purpose transistor - BC846BMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
IC(max) 100 milliamps
VCEO 65 volts
View Details
7 suppliers