PNP general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of -45 V, a continuous collector current of -500 mA, and a peak collector current of -1 A. The device supports junction temperatures up to 175 °C and is available in three current gain groups, with the BC807-40H variant offering a DC current gain range of 250 to 600 at -1 V collector-emitter voltage and -100 mA collector current. It features a collector-emitter saturation voltage of up to -700 mV at -500 mA collector current and -50 mA base current, and a transition frequency of 80 MHz.
PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Table 1.product overview
Type number
-
Package
-
PNP complement
Nexperia
-
JEDEC
BC807-16H
SOT23
TO-236AB
BC817K-16H
BC807-25H
BC817K-25H
BC807-40H
BC817K-40H
Features and benefits
Applications
Win Source Part Number: 1048386-BC807-40HVL
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 320 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 100mA, 1V
Frequency - Transition: 80MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Temperature Range - Operating: 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Nexperia USA Inc.
Other Names: 934660831235,1727-86
Base Product Number: BC807
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 320mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 320mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 320mW Surface Mount TO-236AB
45 V, 500 mA PNP general-purpose transistors
BC807-40H/SOT23/TO-2
| Nexperia B.V. | Win Source Electronics | DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | BC807-40HVL | 1048386-BC807-40HVL | 1727-8602-6-ND | BC807-40HVL | BC807-40HVL |
| Product Name | 45 V, 500 mA PNP general-purpose transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT23; SOT23 SOT23 | SOT3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | TO-236AB |
| IC(max) | -500 milliamps | 500 milliamps | 500 milliamps | ||
| VCEO | -45 volts | 45 volts | |||
| PD | 320 milliwatts | ||||
| hfe | 250 |