Nexperia B.V. Voltage regulator diodes BZX84W-B22-QX

Description
General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Two tolerance series: ± 2 % and ± 5 % Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions High-frequency applications
Request a Quote Datasheet
Description
General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Two tolerance series: ± 2 % and ± 5 % Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions High-frequency applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX84W-B22-QX - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX84W-B22-QX
Voltage regulator diodes BZX84W-B22-QX
General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Two tolerance series: ± 2 % and ± 5 % Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions High-frequency applications

General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Two tolerance series: ± 2 % and ± 5 %
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General regulation functions
  • High-frequency applications
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZX84W-B22-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX84W-B22-QXTR-ND
Single Zener Diodes 1727-BZX84W-B22-QXTR-ND
DIODE ZENER 22V 275MW SOT323

DIODE ZENER 22V 275MW SOT323

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diodes
Product Number BZX84W-B22-QX 1727-BZX84W-B22-QXTR-ND
Product Name Voltage regulator diodes Single Zener Diodes
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose Schottky diode - BAS70,215 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
9 suppliers
Schottky Diodes & Rectifiers - 6532244 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Single Diodes - BAS21/8VL-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Voltage regulator diodes - 1N4742A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers