High-speed switching diode, encapsulated in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks.
Features and benefits
Applications
DIODE GP 100V 215MA DFN1006BD-2 Product overview: BAS16LS-QYL from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 215MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16LS-QYL can be used for catalog matching and distributor lookup.
Diode Standard 100V 215mA (DC) Surface Mount DFN1006BD-2
Diode Standard 100V 215mA (DC) Surface Mount DFN1006BD-2
Diode Standard 100V 215mA (DC) Surface Mount DFN1006BD-2
Win Source Part Number: 1367363-BAS16LS-QYL
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-882
Supplier Device Package: DFN1006BD-2
Base Product Number: BAS16
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 215mA
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 500 nA @ 80 V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C
DIODE GP 100V 215MA DFN1006BD-2
DIODE GP 100V 215MA DFN1006BD-2
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Diodes | Rectifiers |
| Product Number | BAS16LS-QYL | 280-BAS16LS-QYL | 1727-BAS16LS-QYLCT-ND | 1367363-BAS16LS-QYL | BAS16LS-QYL | BAS16LS-QYL |
| Product Name | High-speed switching diode | 100V 215MA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Switching | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| VF | 715 to 0.7150 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||
| IF | 215 mA | |||||
| VR | 100 volts | 100 volts | 100 volts |