Nexperia B.V. Single high-speed switching diode BAS16LD-QYL

Description
Single high-speed switching diode, encapsulated in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Ultra small and leadless SMD plastic package Solderable side pads Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching
Request a Quote Datasheet
Description
Single high-speed switching diode, encapsulated in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Ultra small and leadless SMD plastic package Solderable side pads Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single high-speed switching diode - BAS16LD-QYL - Nexperia B.V.
Nijmegen, Netherlands
Single high-speed switching diode
BAS16LD-QYL
Single high-speed switching diode BAS16LD-QYL
Single high-speed switching diode, encapsulated in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Ultra small and leadless SMD plastic package Solderable side pads Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching

Single high-speed switching diode, encapsulated in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Low capacitance
  • Low leakage current
  • Reverse voltage: VR ≤ 100 V
  • Repetitive peak reverse voltage: VRRM ≤ 100 V
  • Ultra small and leadless SMD plastic package
  • Solderable side pads
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High-speed switching
  • General-purpose switching
Supplier's Site Datasheet
Single Diodes - 1727-BAS16LD-QYLTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 100V 215MA DFN1006D2

DIODE STD 100V 215MA DFN1006D2

Buy Now Datasheet
Single Diodes - 1727-BAS16LD-QYLDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 100V 215MA DFN1006D2

DIODE STD 100V 215MA DFN1006D2

Buy Now Datasheet
Single Diodes - 1727-BAS16LD-QYLCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 100V 215MA DFN1006D2

DIODE STD 100V 215MA DFN1006D2

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diodes
Product Number BAS16LD-QYL 1727-BAS16LD-QYLTR-ND
Product Name Single high-speed switching diode Single Diodes
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
IF 215 mA
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diode - BAS21LL-QYL - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
2 suppliers
High-voltage switching diode - BAS521BX - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers
 - BAS521/S500,X - Rochester Electronics
Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4738A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers