Nexperia B.V. Triple high-voltage switching diodes BAS21AVD,165

Description
Triple high-voltage switching diodes, encapsulated in a SOT457 (SC-74/TSOP6) small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Reverse voltage: VR ≤ 200 V Repetitive peak reverse voltage: VRRM ≤ 250 V Small SMD plastic package Low capacitance: Cd ≤ 5 pF Repetitive peak forward current: IFRM ≤ 1 A AEC-Q101 qualified Applications High-voltage switching in surface-mounted circuits Automotive Communication
Request a Quote Datasheet
Description
Triple high-voltage switching diodes, encapsulated in a SOT457 (SC-74/TSOP6) small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Reverse voltage: VR ≤ 200 V Repetitive peak reverse voltage: VRRM ≤ 250 V Small SMD plastic package Low capacitance: Cd ≤ 5 pF Repetitive peak forward current: IFRM ≤ 1 A AEC-Q101 qualified Applications High-voltage switching in surface-mounted circuits Automotive Communication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple high-voltage switching diodes - BAS21AVD,165 - Nexperia B.V.
Nijmegen, Netherlands
Triple high-voltage switching diodes
BAS21AVD,165
Triple high-voltage switching diodes BAS21AVD,165
Triple high-voltage switching diodes, encapsulated in a SOT457 (SC-74/TSOP6) small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Reverse voltage: VR ≤ 200 V Repetitive peak reverse voltage: VRRM ≤ 250 V Small SMD plastic package Low capacitance: Cd ≤ 5 pF Repetitive peak forward current: IFRM ≤ 1 A AEC-Q101 qualified Applications High-voltage switching in surface-mounted circuits Automotive Communication

Triple high-voltage switching diodes, encapsulated in a SOT457 (SC-74/TSOP6) small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 50 ns
  • Reverse voltage: VR ≤ 200 V
  • Repetitive peak reverse voltage: VRRM ≤ 250 V
  • Small SMD plastic package
  • Low capacitance: Cd ≤ 5 pF
  • Repetitive peak forward current: IFRM ≤ 1 A
  • AEC-Q101 qualified

Applications

  • High-voltage switching in surface-mounted circuits
  • Automotive
  • Communication
Supplier's Site Datasheet
Singapore, Singapore
Diode and Rectifier
286-BAS21AVD,165
Diode and Rectifier 286-BAS21AVD,165
BAS21AVD - High-voltage switching diodes TSOP 6-Pin Product overview: BAS21AVD,165 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS21AVD,165 can be used for catalog matching and distributor lookup.

BAS21AVD - High-voltage switching diodes TSOP 6-Pin Product overview: BAS21AVD,165 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS21AVD,165 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 1727-2081-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2081-6-ND
Diode Arrays 1727-2081-6-ND
Diode Array 3 Independent Standard 200V 200mA (DC) Surface Mount SC-74, SOT-457

Diode Array 3 Independent Standard 200V 200mA (DC) Surface Mount SC-74, SOT-457

Buy Now Datasheet
Diode Arrays - 1727-2081-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2081-2-ND
Diode Arrays 1727-2081-2-ND
Diode Array 3 Independent Standard 200V 200mA (DC) Surface Mount SC-74, SOT-457

Diode Array 3 Independent Standard 200V 200mA (DC) Surface Mount SC-74, SOT-457

Buy Now Datasheet
Diode Arrays - 1727-2081-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2081-1-ND
Diode Arrays 1727-2081-1-ND
Diode Array 3 Independent Standard 200V 200mA (DC) Surface Mount SC-74, SOT-457

Diode Array 3 Independent Standard 200V 200mA (DC) Surface Mount SC-74, SOT-457

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAS21AVD,165 - 1022051-BAS21AVD,165 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS21AVD,165
1022051-BAS21AVD,165
Diodes, Rectifiers - Arrays - BAS21AVD,165 1022051-BAS21AVD,165
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022051-BAS21AVD,165 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 200V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-TSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022051-BAS21AVD,165
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSOP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sw Diode, Aec-Q101, 250V, 0.2A, Sot-457; Diode Configuration Nexperia - 84Y9579 - Newark, An Avnet Company
Chicago, IL, United States
Sw Diode, Aec-Q101, 250V, 0.2A, Sot-457; Diode Configuration Nexperia
84Y9579
Sw Diode, Aec-Q101, 250V, 0.2A, Sot-457; Diode Configuration Nexperia 84Y9579
SW DIODE, AEC-Q101, 250V, 0.2A, SOT-457; Diode Configuration:Triple Isolated; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge RoHS Compliant: Yes

SW DIODE, AEC-Q101, 250V, 0.2A, SOT-457; Diode Configuration:Triple Isolated; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge RoHS Compliant: Yes

Supplier's Site
Single Diodes - BAS21AVD,165 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS21AVD,165
Single Diodes BAS21AVD,165
NEXPERIA BAS21AVD - RECTIFIER DI

NEXPERIA BAS21AVD - RECTIFIER DI

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS21AVD,165 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS21AVD,165
Discrete Semiconductor Products - Diodes - Rectifiers BAS21AVD,165
DIODE ARRAY GP 200V 200MA 6TSOP

DIODE ARRAY GP 200V 200MA 6TSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diode Arrays Diode Arrays Diodes Rectifiers Rectifiers
Product Number BAS21AVD,165 286-BAS21AVD,165 1727-2081-6-ND 1022051-BAS21AVD,165 84Y9579 BAS21AVD,165 BAS21AVD,165
Product Name Triple high-voltage switching diodes Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - BAS21AVD,165 Sw Diode, Aec-Q101, 250V, 0.2A, Sot-457; Diode Configuration Nexperia Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching; High Voltage
RoHS Compliant RoHS RoHS
VF 1 to 1.00E-3 volts 1.25 volts 1.25 volts 1.25 volts 1.25 volts
IF 200 mA 200 mA
VR 200 volts 200 volts 250 volts
Unlock Full Specs
to access all available technical data