Nexperia B.V. Low-leakage switching diode BAS416,115

Description
Epitaxial, medium-speed switching diode with a low-leakage current encapsulated in a small SOD323 SMD plastic package. Features and benefits Plastic SMD package Low-leakage current: typ. 3 pA Switching time: typ. 0.8 us Continuous reverse voltage: max. 75 V Repetitive peak reverse voltage: max. 85 V Repetitive peak forward current: max. 500 mA Applications Low-leakage current applications in surface mounted circuits
Request a Quote
Description
Epitaxial, medium-speed switching diode with a low-leakage current encapsulated in a small SOD323 SMD plastic package. Features and benefits Plastic SMD package Low-leakage current: typ. 3 pA Switching time: typ. 0.8 us Continuous reverse voltage: max. 75 V Repetitive peak reverse voltage: max. 85 V Repetitive peak forward current: max. 500 mA Applications Low-leakage current applications in surface mounted circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BAS416 is an epitaxial, medium-speed switching diode with a low-leakage current, encapsulated in a small SOD323 surface-mounted plastic package measuring 1.7 mm × 1.25 mm × 0.95 mm. It has a continuous reverse voltage rating of 75 V, a repetitive peak reverse voltage of 85 V, and a repetitive peak forward current of 500 mA. The reverse current is typically 3 pA at 75 V and 25 °C, with a reverse recovery time of 0.8 µs. The forward voltage is 1.1 V at 50 mA. The junction temperature operates up to 150 °C, with a thermal resistance from junction to ambient of 450 K/W in free air.

Datasheet Summary
Powered by GS/AI

BAS416 is an epitaxial, medium-speed switching diode with a low-leakage current, encapsulated in a small SOD323 surface-mounted plastic package measuring 1.7 mm × 1.25 mm × 0.95 mm. It has a continuous reverse voltage rating of 75 V, a repetitive peak reverse voltage of 85 V, and a repetitive peak forward current of 500 mA. The reverse current is typically 3 pA at 75 V and 25 °C, with a reverse recovery time of 0.8 µs. The forward voltage is 1.1 V at 50 mA. The junction temperature operates up to 150 °C, with a thermal resistance from junction to ambient of 450 K/W in free air.

Suppliers

Company
Product
Description
Supplier Links
Low-leakage switching diode - BAS416,115 - Nexperia B.V.
Nijmegen, Netherlands
Low-leakage switching diode
BAS416,115
Low-leakage switching diode BAS416,115
Epitaxial, medium-speed switching diode with a low-leakage current encapsulated in a small SOD323 SMD plastic package. Features and benefits Plastic SMD package Low-leakage current: typ. 3 pA Switching time: typ. 0.8 us Continuous reverse voltage: max. 75 V Repetitive peak reverse voltage: max. 85 V Repetitive peak forward current: max. 500 mA Applications Low-leakage current applications in surface mounted circuits

Epitaxial, medium-speed switching diode with a low-leakage current encapsulated in a small SOD323 SMD plastic package.

Features and benefits

  • Plastic SMD package
  • Low-leakage current: typ. 3 pA
  • Switching time: typ. 0.8 us
  • Continuous reverse voltage: max. 75 V
  • Repetitive peak reverse voltage: max. 85 V
  • Repetitive peak forward current: max. 500 mA

Applications

  • Low-leakage current applications in surface mounted circuits
Supplier's Site Datasheet
Single Diodes - 1727-BAS416,115CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 200mA (DC) Surface Mount SOD-323

Diode Standard 75V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1727-BAS416,115TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 200mA (DC) Surface Mount SOD-323

Diode Standard 75V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1727-BAS416,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 200mA (DC) Surface Mount SOD-323

Diode Standard 75V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Singapore, Singapore
Automotive 85V 0.2A Diode and Rectifier
280-BAS416,115
Automotive 85V 0.2A Diode and Rectifier 280-BAS416,115
Rectifier Diode Switching 85V 0.2A 3000ns Automotive 2-Pin SOD-323 T/R Product overview: BAS416,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS416,115 can be used for catalog matching and distributor lookup.

Rectifier Diode Switching 85V 0.2A 3000ns Automotive 2-Pin SOD-323 T/R Product overview: BAS416,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS416,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAS416,115 - 1022097-BAS416,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS416,115
1022097-BAS416,115
Diodes, Rectifiers - Single - BAS416,115 1022097-BAS416,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022097-BAS416,115 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 3μs Current - Reverse Leakage @ Vr: 5nA @ 75V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022097-BAS416,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 3μs
Current - Reverse Leakage @ Vr: 5nA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS416,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS416,115
Discrete Semiconductor Products - Diodes - Rectifiers BAS416,115
DIODE GEN PURP 75V 200MA SOD323

DIODE GEN PURP 75V 200MA SOD323

Supplier's Site
Diode, Small Signal, 0.2A, 85V, Sod-323; Diode Configuration Nexperia - 37K9328 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 0.2A, 85V, Sod-323; Diode Configuration Nexperia
37K9328
Diode, Small Signal, 0.2A, 85V, Sod-323; Diode Configuration Nexperia 37K9328
DIODE, SMALL SIGNAL, 0.2A, 85V, SOD-323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:85V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:3µs; Forward Surge Current:4A; Product Range:- RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 0.2A, 85V, SOD-323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:85V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:3µs; Forward Surge Current:4A; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Small Signal, 0.2A, 85V, Sod-323; Diode Configuration Nexperia - 04X4829 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 0.2A, 85V, Sod-323; Diode Configuration Nexperia
04X4829
Diode, Small Signal, 0.2A, 85V, Sod-323; Diode Configuration Nexperia 04X4829
DIODE, SMALL SIGNAL, 0.2A, 85V, SOD-323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:85V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:3µs; Forward Surge Current:4A; Product Range:- RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 0.2A, 85V, SOD-323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:85V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:3µs; Forward Surge Current:4A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Diodes Rectifiers Diodes Rectifiers Diodes
Product Number BAS416,115 1727-BAS416,115CT-ND 280-BAS416,115 1022097-BAS416,115 BAS416,115 37K9328
Product Name Low-leakage switching diode Single Diodes Automotive 85V 0.2A Diode and Rectifier Diodes, Rectifiers - Single - BAS416,115 Discrete Semiconductor Products - Diodes - Rectifiers Diode, Small Signal, 0.2A, 85V, Sod-323; Diode Configuration Nexperia
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS RoHS
VF 0.9000 to 9.00E-4 volts 1.25 volts 1.25 volts 1.25 volts
IF 200 mA 200 mA
VR 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - 1PS74SB23-QX - Nexperia B.V.
Specs
Package SOT457; SOT457 SOT457
RoHS Compliant RoHS
IFSM 25 amps
View Details
Single Diodes - 1727-8477-2-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
5 suppliers
100 V, 250 mA Schottky barrier diode - BAT46GWJ - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123 SOD123
RoHS Compliant RoHS
View Details
7 suppliers
 - BAV21,143 - Rochester Electronics
Specs
Package SOD27
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
4 suppliers