Nexperia B.V. 60 V, 1 A NPN medium power transistors BC55PA-QX

Description
NPN medium power transistor in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEITA BC55PA-Q SOT1061 - BC52PA-Q BC55-10PA-Q BC52-10PA-Q BC55-16PA-Q BC52-16PA-Q Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators Power management Low-side switches MOSFET drivers Battery-driven devices Amplifiers
Request a Quote
Description
NPN medium power transistor in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEITA BC55PA-Q SOT1061 - BC52PA-Q BC55-10PA-Q BC52-10PA-Q BC55-16PA-Q BC52-16PA-Q Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators Power management Low-side switches MOSFET drivers Battery-driven devices Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

60 V, 1 A NPN medium power transistor in an ultra-thin SOT1061 leadless SMD plastic package with exposed heatsink for improved thermal conductivity; qualified to AEC-Q101 for automotive applications; package dimensions are 2 mm x 2 mm x 0.65 mm.

Datasheet Summary
Powered by GS/AI

60 V, 1 A NPN medium power transistor in an ultra-thin SOT1061 leadless SMD plastic package with exposed heatsink for improved thermal conductivity; qualified to AEC-Q101 for automotive applications; package dimensions are 2 mm x 2 mm x 0.65 mm.

Suppliers

Company
Product
Description
Supplier Links
60 V, 1 A NPN medium power transistors - BC55PA-QX - Nexperia B.V.
Nijmegen, Netherlands
60 V, 1 A NPN medium power transistors
BC55PA-QX
60 V, 1 A NPN medium power transistors BC55PA-QX
NPN medium power transistor in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEITA BC55PA-Q SOT1061 - BC52PA-Q BC55-10PA-Q BC52-10PA-Q BC55-16PA-Q BC52-16PA-Q Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators Power management Low-side switches MOSFET drivers Battery-driven devices Amplifiers

NPN medium power transistor in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

NPN complement

Nexperia

- JEITA

BC55PA-Q

SOT1061

-

BC52PA-Q

BC55-10PA-Q

BC52-10PA-Q

BC55-16PA-Q

BC52-16PA-Q

Features and benefits

  • High current
  • Three current gain selections
  • High power dissipation capability
  • Exposed heatsink for excellent thermal and electrical conductivity
  • Leadless very small SMD plastic package with medium power capability
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Linear voltage regulators
  • Power management
  • Low-side switches
  • MOSFET drivers
  • Battery-driven devices
  • Amplifiers
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC55PA-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC55PA-QXDKR-ND
Single Bipolar Transistors 1727-BC55PA-QXDKR-ND
BC55PA-Q/SOT1061/HUS ON3

BC55PA-Q/SOT1061/HUSON3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC55PA-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC55PA-QXTR-ND
Single Bipolar Transistors 1727-BC55PA-QXTR-ND
BC55PA-Q/SOT1061/HUS ON3

BC55PA-Q/SOT1061/HUSON3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC55PA-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC55PA-QXCT-ND
Single Bipolar Transistors 1727-BC55PA-QXCT-ND
BC55PA-Q/SOT1061/HUS ON3

BC55PA-Q/SOT1061/HUSON3

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transistors Transistors
Product Number BC55PA-QX 1727-BC55PA-QXDKR-ND
Product Name 60 V, 1 A NPN medium power transistors Single Bipolar Transistors
Package Type SOT1061 SOT1061 3-PowerUDFN
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40HVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers
50 V, 100 mA NPN general-purpose transistors - 2PD601ASL-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers
50 V, 100 mA NPN general-purpose transistors - 2PC4617QMB,315 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT883B SOT883B
View Details
3 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-16R - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
4 suppliers