Nexperia B.V. 80 V, 1 A PNP medium power transistors BC53-16PASX

Description
PNP medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Description
PNP medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP medium power transistor in an ultra thin DFN2020D-3 (SOT1061D) leadless SMD package with exposed heat sink for enhanced thermal conductivity. Offers a collector-emitter voltage of -80 V, maximum collector current of 1 A, and peak collector current of 2 A. Features two current gain selections, with the BC53-16PAS variant providing a DC current gain (hFE) range of 100 to 250 at VCE = -2 V and IC = -150 mA. Suitable for applications including linear voltage regulators, battery-powered devices, MOSFET drivers, high-side switches, and power management. Meets IEC 60134 absolute maximum ratings and is designed for Automatic Optical Inspection (AOI) of solder joints. Package dimensions are 2 mm x 2 mm x 0.65 mm.

Datasheet Summary
Powered by GS/AI

PNP medium power transistor in an ultra thin DFN2020D-3 (SOT1061D) leadless SMD package with exposed heat sink for enhanced thermal conductivity. Offers a collector-emitter voltage of -80 V, maximum collector current of 1 A, and peak collector current of 2 A. Features two current gain selections, with the BC53-16PAS variant providing a DC current gain (hFE) range of 100 to 250 at VCE = -2 V and IC = -150 mA. Suitable for applications including linear voltage regulators, battery-powered devices, MOSFET drivers, high-side switches, and power management. Meets IEC 60134 absolute maximum ratings and is designed for Automatic Optical Inspection (AOI) of solder joints. Package dimensions are 2 mm x 2 mm x 0.65 mm.

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A PNP medium power transistors - BC53-16PASX - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A PNP medium power transistors
BC53-16PASX
80 V, 1 A PNP medium power transistors BC53-16PASX
PNP medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers

PNP medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads.

Features and benefits

  • High collector current capability IC and ICM
  • Reduced Printed-Circuit Board (PCB) area requirements
  • Exposed heat sink for excellent thermal and electrical conductivity
  • Two current gain selections
  • Leadless very small SMD plastic package with medium power capability
  • Suitable for Automatic Optical Inspection (AOI) of solder joint

Applications

  • Linear voltage regulators
  • Battery driven devices
  • MOSFET drivers
  • High-side switches
  • Power management
  • Amplifiers
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC53-16PASXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC53-16PASXTR-ND
Single Bipolar Transistors 1727-BC53-16PASXTR-ND
Bipolar (BJT) Transistor PNP 80V 1A 145MHz 420mW Surface Mount DFN2020D-3

Bipolar (BJT) Transistor PNP 80V 1A 145MHz 420mW Surface Mount DFN2020D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC53-16PASXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC53-16PASXCT-ND
Single Bipolar Transistors 1727-BC53-16PASXCT-ND
Bipolar (BJT) Transistor PNP 80V 1A 145MHz 420mW Surface Mount DFN2020D-3

Bipolar (BJT) Transistor PNP 80V 1A 145MHz 420mW Surface Mount DFN2020D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC53-16PASXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC53-16PASXDKR-ND
Single Bipolar Transistors 1727-BC53-16PASXDKR-ND
Bipolar (BJT) Transistor PNP 80V 1A 145MHz 420mW Surface Mount DFN2020D-3

Bipolar (BJT) Transistor PNP 80V 1A 145MHz 420mW Surface Mount DFN2020D-3

Buy Now Datasheet
Transistor, Bipolar, Aec-Q101, Pnp, -80V; Transistor Polarity Nexperia - 98Y2109 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Aec-Q101, Pnp, -80V; Transistor Polarity Nexperia
98Y2109
Transistor, Bipolar, Aec-Q101, Pnp, -80V; Transistor Polarity Nexperia 98Y2109
TRANSISTOR, BIPOLAR, AEC-Q101, PNP, -80V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:145MHz; Power Dissipation Pd:420mW; DC Collector Current:-1A; DC Current Gain hFE:100hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, AEC-Q101, PNP, -80V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:145MHz; Power Dissipation Pd:420mW; DC Collector Current:-1A; DC Current Gain hFE:100hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC53-16PASX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC53-16PASX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC53-16PASX
TRANS PNP 80V 1A DFN2020D-3

TRANS PNP 80V 1A DFN2020D-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC53-16PASX
Bipolar Transistors - BJT BC53-16PASX
Bipolar Transistors - BJT 1A PNP Medium Power Transistors

Bipolar Transistors - BJT 1A PNP Medium Power Transistors

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC53-16PASX 1727-BC53-16PASXTR-ND 98Y2109 BC53-16PASX BC53-16PASX
Product Name 80 V, 1 A PNP medium power transistors Single Bipolar Transistors Transistor, Bipolar, Aec-Q101, Pnp, -80V; Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Package Type SOT1061D SOT1061D 3-UDFN Exposed Pad TO-3 DFN2020D-3
Polarity PNP PNP
IC(max) -1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
40 V, 100 mA PNP general-purpose transistors - 2PA1774SMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
4 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847AMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
7 suppliers
 - BC817DPN/DG/B3,115 - Rochester Electronics
Specs
Polarity NPN; PNP
Package Type SC-74
Packing Method Tape Reel; Tape & Reel
View Details