Nexperia B.V. 45 V, 500 mA PNP general-purpose transistors BC807K-16R

Description
PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.product overview Type number - NPN complement BC807K-16 BC817K-16 BC807K-25 BC817K-25 BC807K-40 BC817K-40 Features and benefits Three current gain selections High- power dissipation capability AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote
Description
PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.product overview Type number - NPN complement BC807K-16 BC817K-16 BC807K-25 BC817K-25 BC807K-40 BC817K-40 Features and benefits Three current gain selections High- power dissipation capability AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of -45 V and a continuous collector current of -500 mA, with peak collector current up to -1 A. Available in three DC current gain groups (BC807K-16: 100 to 250), and qualified to AEC-Q101 for automotive use.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of -45 V and a continuous collector current of -500 mA, with peak collector current up to -1 A. Available in three DC current gain groups (BC807K-16: 100 to 250), and qualified to AEC-Q101 for automotive use.

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA PNP general-purpose transistors - BC807K-16R - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA PNP general-purpose transistors
BC807K-16R
45 V, 500 mA PNP general-purpose transistors BC807K-16R
PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.product overview Type number - NPN complement BC807K-16 BC817K-16 BC807K-25 BC817K-25 BC807K-40 BC817K-40 Features and benefits Three current gain selections High- power dissipation capability AEC-Q101 qualified Applications General-purpose switching and amplification

PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Table 1.product overview

Type number

-

NPN complement

BC807K-16

BC817K-16

BC807K-25

BC817K-25

BC807K-40

BC817K-40

Features and benefits

  • Three current gain selections
  • High- power dissipation capability
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
 - BC807K-16R - Rochester Electronics
Newburyport, MA, United States
45V, 500mA PNP general-purpose transistor

45V, 500mA PNP general-purpose transistor

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC807K-16RDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807K-16RDKR-ND
Single Bipolar Transistors 1727-BC807K-16RDKR-ND
TRANS PNP 45V 0.5A TO-236AB

TRANS PNP 45V 0.5A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC807K-16RCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807K-16RCT-ND
Single Bipolar Transistors 1727-BC807K-16RCT-ND
TRANS PNP 45V 0.5A TO-236AB

TRANS PNP 45V 0.5A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC807K-16RTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807K-16RTR-ND
Single Bipolar Transistors 1727-BC807K-16RTR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC807K-16R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC807K-16R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC807K-16R
TRANS PNP 45V 0.5A TO236AB

TRANS PNP 45V 0.5A TO236AB

Supplier's Site
Transistor, Bipolar Rohs Compliant Nexperia - 28AK6356 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
28AK6356
Transistor, Bipolar Rohs Compliant Nexperia 28AK6356
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC807K-16R
Bipolar Transistors - BJT BC807K-16R
Bipolar Transistors - BJT 45 V, 500 mA PNP general-purpose transistors

Bipolar Transistors - BJT 45 V, 500 mA PNP general-purpose transistors

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC807K-16R BC807K-16R 1727-BC807K-16RDKR-ND BC807K-16R 28AK6356 BC807K-16R
Product Name 45 V, 500 mA PNP general-purpose transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Bipolar Rohs Compliant Nexperia Bipolar Transistors - BJT
Package Type SOT23; SOT23 SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-236AB TO-3
IC(max) -500 milliamps 500 milliamps
VCEO -45 volts 45 volts
PD 350 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A NPN medium power transistors - BC55-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers
20 V, 2 A PNP medium power transistors - BC69-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-16HR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
4 suppliers
50 V, 500 mA PNP general-purpose transistor - 2PB710ASL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -50 volts
View Details
8 suppliers