Nexperia B.V. 60 V, 1 A NPN medium power transistors BC55PASX

Description
NPN medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint AEC-Q101 qualified Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Description
NPN medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint AEC-Q101 qualified Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN medium power transistor in a DFN2020D-3 (SOT1061D) leadless SMD plastic package, measuring 2 mm x 2 mm x 0.65 mm, with an exposed heat sink for enhanced thermal and electrical conductivity. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 1 A, and a peak collector current of 2 A for pulses up to 1 ms. The package supports Automatic Optical Inspection (AOI) of solder joints and is designed for use in linear voltage regulators, battery-powered devices, MOSFET drivers, high-side switches, power management, and amplifiers.

Datasheet Summary
Powered by GS/AI

NPN medium power transistor in a DFN2020D-3 (SOT1061D) leadless SMD plastic package, measuring 2 mm x 2 mm x 0.65 mm, with an exposed heat sink for enhanced thermal and electrical conductivity. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 1 A, and a peak collector current of 2 A for pulses up to 1 ms. The package supports Automatic Optical Inspection (AOI) of solder joints and is designed for use in linear voltage regulators, battery-powered devices, MOSFET drivers, high-side switches, power management, and amplifiers.

Suppliers

Company
Product
Description
Supplier Links
60 V, 1 A NPN medium power transistors - BC55PASX - Nexperia B.V.
Nijmegen, Netherlands
60 V, 1 A NPN medium power transistors
BC55PASX
60 V, 1 A NPN medium power transistors BC55PASX
NPN medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint AEC-Q101 qualified Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers

NPN medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads.

Features and benefits

  • High collector current capability IC and ICM
  • Reduced Printed-Circuit Board (PCB) area requirements
  • Exposed heat sink for excellent thermal and electrical conductivity
  • Two current gain selections
  • Leadless very small SMD plastic package with medium power capability
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • AEC-Q101 qualified

Applications

  • Linear voltage regulators
  • Battery driven devices
  • MOSFET drivers
  • High-side switches
  • Power management
  • Amplifiers
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC55PASXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC55PASXTR-ND
Single Bipolar Transistors 1727-BC55PASXTR-ND
Bipolar (BJT) Transistor NPN 60V 1A 180MHz 420mW Surface Mount DFN2020D-3

Bipolar (BJT) Transistor NPN 60V 1A 180MHz 420mW Surface Mount DFN2020D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC55PASXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC55PASXDKR-ND
Single Bipolar Transistors 1727-BC55PASXDKR-ND
Bipolar (BJT) Transistor NPN 60V 1A 180MHz 420mW Surface Mount DFN2020D-3

Bipolar (BJT) Transistor NPN 60V 1A 180MHz 420mW Surface Mount DFN2020D-3

Buy Now Datasheet
Singapore, Singapore
45 V 60 V 80 V DFN Bipolar Transistor
276-BC55PASX
45 V 60 V 80 V DFN Bipolar Transistor 276-BC55PASX
BC54PAS; BC55PAS; BC56PAS - 45 V/60 V/80 V, 1 A NPN medium power transistors DFN 3-Pin Product overview: BC55PASX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 60 V, 80 V, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 60 V, 80 V, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC55PASX can be used for catalog matching and distributor lookup.

BC54PAS; BC55PAS; BC56PAS - 45 V/60 V/80 V, 1 A NPN medium power transistors DFN 3-Pin Product overview: BC55PASX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 60 V, 80 V, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 60 V, 80 V, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC55PASX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1377188-BC55PASX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1377188-BC55PASX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1377188-BC55PASX
Win Source Part Number: 1377188-BC55PASX Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 3-UDFN Exposed Pad Supplier Device Package: DFN2020D-3 Base Product Number: BC55 Mounting Type: Surface Mount HTSUS: 8541.21.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 1 A Voltage - Collector Emitter Breakdown (Max): 60 V DC Current Gain (hFE) (Min) @ Ic, Vce: 63 @ 150mA, 2V Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) Frequency - Transition: 180MHz Power - Max: 420 mW

Win Source Part Number: 1377188-BC55PASX
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 3-UDFN Exposed Pad
Supplier Device Package: DFN2020D-3
Base Product Number: BC55
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 1 A
Voltage - Collector Emitter Breakdown (Max): 60 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 63 @ 150mA, 2V
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 180MHz
Power - Max: 420 mW

Buy Now Datasheet
Single Bipolar Transistors - BC55PASX - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC55PASX
Single Bipolar Transistors BC55PASX
TRANS NPN 60V 1A DFN2020D-3

TRANS NPN 60V 1A DFN2020D-3

Supplier's Site Datasheet
Transistor, Bipolar, Aec-Q101, Npn, 60V; Transistor Polarity Nexperia - 98Y2116 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Aec-Q101, Npn, 60V; Transistor Polarity Nexperia
98Y2116
Transistor, Bipolar, Aec-Q101, Npn, 60V; Transistor Polarity Nexperia 98Y2116
TRANSISTOR, BIPOLAR, AEC-Q101, NPN, 60V; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:180MHz; Power Dissipation Pd:420mW; DC Collector Current:1A; DC Current Gain hFE:40hFE; Transistor CaseRoHS Compliant: Yes

TRANSISTOR, BIPOLAR, AEC-Q101, NPN, 60V; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:180MHz; Power Dissipation Pd:420mW; DC Collector Current:1A; DC Current Gain hFE:40hFE; Transistor CaseRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC55PASX
Bipolar Transistors - BJT BC55PASX
Bipolar Transistors - BJT 45V/60V/80V 1A NPN medium power trans

Bipolar Transistors - BJT 45V/60V/80V 1A NPN medium power trans

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC55PASX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC55PASX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC55PASX
TRANS NPN 60V 1A DFN2020D-3

TRANS NPN 60V 1A DFN2020D-3

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC55PASX 1727-BC55PASXTR-ND 276-BC55PASX 1377188-BC55PASX BC55PASX 98Y2116 BC55PASX BC55PASX
Product Name 60 V, 1 A NPN medium power transistors Single Bipolar Transistors 45 V 60 V 80 V DFN Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Single Bipolar Transistors Transistor, Bipolar, Aec-Q101, Npn, 60V; Transistor Polarity Nexperia Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT1061D SOT1061D 3-UDFN Exposed Pad SOT3 3-UDFN Exposed Pad TO-3 AEC-Q100
Polarity NPN NPN NPN; NPN NPN
Transistor Grade / Operating Range Automotive
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA NPN general-purpose transistors - BC816-16HVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
5 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
9 suppliers
NPN general-purpose transistor - 2PC4081Q,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
6 suppliers
80 V, 1 A NPN medium power transistors - BC56-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
7 suppliers