Nexperia B.V. 45 V, 500 mA PNP general-purpose transistors BC807-16HVL

Description
PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.product overview Type number - Package - PNP complement Nexperia - JEDEC BC807-16H SOT23 TO-236AB BC817K-16H BC807-25H BC817K-25H BC807-40H BC817K-40H Features and benefits Three current gain selections High-temperature applications up to 175 °C AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote
Description
PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.product overview Type number - Package - PNP complement Nexperia - JEDEC BC807-16H SOT23 TO-236AB BC817K-16H BC807-25H BC817K-25H BC807-40H BC817K-40H Features and benefits Three current gain selections High-temperature applications up to 175 °C AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of -45 V and a continuous collector current of -500 mA, with a maximum junction temperature of 175 °C. The series offers three current gain selections: BC807-16H (hₚₑ 100-250), BC807-25H (hₚₑ 160-400), and BC807-40H (hₚₑ 250-600).

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of -45 V and a continuous collector current of -500 mA, with a maximum junction temperature of 175 °C. The series offers three current gain selections: BC807-16H (hₚₑ 100-250), BC807-25H (hₚₑ 160-400), and BC807-40H (hₚₑ 250-600).

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA PNP general-purpose transistors - BC807-16HVL - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA PNP general-purpose transistors
BC807-16HVL
45 V, 500 mA PNP general-purpose transistors BC807-16HVL
PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.product overview Type number - Package - PNP complement Nexperia - JEDEC BC807-16H SOT23 TO-236AB BC817K-16H BC807-25H BC817K-25H BC807-40H BC817K-40H Features and benefits Three current gain selections High-temperature applications up to 175 °C AEC-Q101 qualified Applications General-purpose switching and amplification

PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Table 1.product overview

Type number

-

Package

-

PNP complement

Nexperia

-

JEDEC

BC807-16H

SOT23

TO-236AB

BC817K-16H

BC807-25H

BC817K-25H

BC807-40H

BC817K-40H

Features and benefits

  • Three current gain selections
  • High-temperature applications up to 175 °C
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-8598-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-8598-6-ND
Single Bipolar Transistors 1727-8598-6-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 320mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 320mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-8598-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-8598-2-ND
Single Bipolar Transistors 1727-8598-2-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 320mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 320mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-8598-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-8598-1-ND
Single Bipolar Transistors 1727-8598-1-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 320mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 320mW Surface Mount TO-236AB

Buy Now Datasheet
 - BC807-16HVL - Rochester Electronics
Newburyport, MA, United States
45 V, 500 mA PNP general-purpose transistors

45 V, 500 mA PNP general-purpose transistors

Supplier's Site Datasheet
Transistor, Bipolar Rohs Compliant Nexperia - 28AK6329 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
28AK6329
Transistor, Bipolar Rohs Compliant Nexperia 28AK6329
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC807-16HVL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC807-16HVL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC807-16HVL
BC807-16H/SOT23/TO-2 36AB

BC807-16H/SOT23/TO-236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC807-16HVL 1727-8598-6-ND BC807-16HVL 28AK6329 BC807-16HVL
Product Name 45 V, 500 mA PNP general-purpose transistors Single Bipolar Transistors Transistor, Bipolar Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3 TO-236AB
IC(max) -500 milliamps 500 milliamps
VCEO -45 volts 45 volts
PD 320 milliwatts
hfe 250
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN/PNP general-purpose double transistors - BC817RAPNZ - Nexperia B.V.
Specs
Package Type SOT1268 SOT1268
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
Single Bipolar Transistors - BC846BW/DG/B2,135-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847AW-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 45 volts
View Details
2 suppliers
Single Bipolar Transistors - BC846B/DG/B3,235-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers