Nexperia B.V. 50 V, 100 mA NPN general-purpose transistor 2PD601ART,235

Description
NPN general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PB709ART Features and benefits General-purpose transistor Small SMD plastic package AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote Datasheet
Description
NPN general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PB709ART Features and benefits General-purpose transistor Small SMD plastic package AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN general-purpose transistor - 2PD601ART,235 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN general-purpose transistor
2PD601ART,235
50 V, 100 mA NPN general-purpose transistor 2PD601ART,235
NPN general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PB709ART Features and benefits General-purpose transistor Small SMD plastic package AEC-Q101 qualified Applications General-purpose switching and amplification

NPN general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

PNP complement: 2PB709ART

Features and benefits

  • General-purpose transistor
  • Small SMD plastic package
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
 - 2PD601ART,235 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2PD601ART,235TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PD601ART,235TR-ND
Single Bipolar Transistors 1727-2PD601ART,235TR-ND
Bipolar (BJT) Transistor NPN 50V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 50V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-2PD601ART,235CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PD601ART,235CT-ND
Single Bipolar Transistors 1727-2PD601ART,235CT-ND
TRANS NPN 50V 0.1A TO-236AB

TRANS NPN 50V 0.1A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-2PD601ART,235DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PD601ART,235DKR-ND
Single Bipolar Transistors 1727-2PD601ART,235DKR-ND
TRANS NPN 50V 0.1A TO-236AB

TRANS NPN 50V 0.1A TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2PD601ART,235 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2PD601ART,235
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2PD601ART,235
TRANS NPN 50V 0.1A TO236AB

TRANS NPN 50V 0.1A TO236AB

Supplier's Site
Transistor, Bipolar Rohs Compliant Nexperia - 30AK0378 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
30AK0378
Transistor, Bipolar Rohs Compliant Nexperia 30AK0378
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2PD601ART,235 2PD601ART,235 1727-2PD601ART,235TR-ND 2PD601ART,235 30AK0378
Product Name 50 V, 100 mA NPN general-purpose transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Bipolar Rohs Compliant Nexperia
Package Type SOT23; SOT23 SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 AEC-Q101 TO-3
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
PD 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - PBLS6004D,115 - Rochester Electronics
Specs
Polarity PNP
Package Type SOT457
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers
20 V, 2 A PNP medium power transistors - BC69PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
3 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
 - BC817-40W/ZLX - Rochester Electronics
Specs
Polarity NPN
Package Type SOT323; SOT-323-3
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers