Nexperia B.V. 45 V, 500 mA NPN general-purpose transistors BC816-25W-QX

Description
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - Nexperia - JEITA BC816-16W-Q SOT323 SC-70 BC816-25W-Q Features and benefits High current High voltage Two current gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification 48 V automotive board net
Request a Quote
Description
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - Nexperia - JEITA BC816-16W-Q SOT323 SC-70 BC816-25W-Q Features and benefits High current High voltage Two current gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification 48 V automotive board net
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a SOT323 (SC-70) surface-mounted package, measuring 2 mm x 1.25 mm x 0.95 mm, with a collector-emitter voltage of 80 V and a continuous collector current of 500 mA. The part is qualified to AEC-Q101 for automotive applications and offers a DC current gain range of 160 to 400 for the BC816-25W-Q variant. It supports peak collector current up to 1 A and has a maximum power dissipation of 200 mW on a standard footprint.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a SOT323 (SC-70) surface-mounted package, measuring 2 mm x 1.25 mm x 0.95 mm, with a collector-emitter voltage of 80 V and a continuous collector current of 500 mA. The part is qualified to AEC-Q101 for automotive applications and offers a DC current gain range of 160 to 400 for the BC816-25W-Q variant. It supports peak collector current up to 1 A and has a maximum power dissipation of 200 mW on a standard footprint.

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA NPN general-purpose transistors - BC816-25W-QX - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA NPN general-purpose transistors
BC816-25W-QX
45 V, 500 mA NPN general-purpose transistors BC816-25W-QX
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - Nexperia - JEITA BC816-16W-Q SOT323 SC-70 BC816-25W-Q Features and benefits High current High voltage Two current gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification 48 V automotive board net

NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package


-

Nexperia

-

JEITA

BC816-16W-Q

SOT323

SC-70

BC816-25W-Q

Features and benefits

  • High current
  • High voltage
  • Two current gain selections
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
  • 48 V automotive board net
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC816-25W-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC816-25W-QXTR-ND
Single Bipolar Transistors 1727-BC816-25W-QXTR-ND
BC816-25W-Q/SOT323/S C-70

BC816-25W-Q/SOT323/SC-70

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Bipolar RF Transistors Transistors
Product Number BC816-25W-QX 1727-BC816-25W-QXTR-ND
Product Name 45 V, 500 mA NPN general-purpose transistors Single Bipolar Transistors
Transistor Grade / Operating Range Automotive Automotive
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323
IC(max) 500 milliamps
VCEO 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - BC846S/DG/B3F-ND - DigiKey
Specs
Polarity NPN
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40W-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
45 V, 100 mA NPN/PNP general-purpose transistor - BC847BPN-QZ - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 45 volts
View Details
2 suppliers