Nexperia B.V. 60 V, 350 mA N-channel Trench MOSFET 2N7002BK,215

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ESD protection up to 2 kV AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ESD protection up to 2 kV AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N7002BK is an N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. It has a drain-source voltage rating of 60 V and a continuous drain current of 350 mA at 25 °C, with a drain-source on-state resistance of 1 to 1.6 Ω at 10 V gate-source voltage. The device features ESD protection up to 2 kV and AEC-Q101 qualification for automotive applications.

Datasheet Summary
Powered by GS/AI

The 2N7002BK is an N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. It has a drain-source voltage rating of 60 V and a continuous drain current of 350 mA at 25 °C, with a drain-source on-state resistance of 1 to 1.6 Ω at 10 V gate-source voltage. The device features ESD protection up to 2 kV and AEC-Q101 qualification for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
60 V, 350 mA N-channel Trench MOSFET - 2N7002BK,215 - Nexperia B.V.
Nijmegen, Netherlands
60 V, 350 mA N-channel Trench MOSFET
2N7002BK,215
60 V, 350 mA N-channel Trench MOSFET 2N7002BK,215
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ESD protection up to 2 kV AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Very fast switching
  • Trench MOSFET technology
  • ESD protection up to 2 kV
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002BK,215 - 1004052-2N7002BK,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002BK,215
1004052-2N7002BK,215
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002BK,215 1004052-2N7002BK,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1004052-2N7002BK,215 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 370mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 350mA (Ta) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 0.6nC @ 4.5V Max Input Capacitance: 50pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.6 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1004052-2N7002BK,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 370mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 350mA (Ta)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 0.6nC @ 4.5V
Max Input Capacitance: 50pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.6 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 1727-4789-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4789-1-ND
Single FETs, MOSFETs 1727-4789-1-ND
N-Channel 60V 350mA (Ta) 370mW (Ta) Surface Mount TO-236AB

N-Channel 60V 350mA (Ta) 370mW (Ta) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-4789-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4789-6-ND
Single FETs, MOSFETs 1727-4789-6-ND
N-Channel 60V 350mA (Ta) 370mW (Ta) Surface Mount TO-236AB

N-Channel 60V 350mA (Ta) 370mW (Ta) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-4789-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4789-2-ND
Single FETs, MOSFETs 1727-4789-2-ND
N-Channel 60V 350mA (Ta) 370mW (Ta) Surface Mount TO-236AB

N-Channel 60V 350mA (Ta) 370mW (Ta) Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
60V 0.35A SOT-23 MOSFET Transistor
278-2N7002BK,215
60V 0.35A SOT-23 MOSFET Transistor 278-2N7002BK,215
MOSFET N-CH 60V 0.35A 3-Pin SOT-23 Product overview: 2N7002BK,215 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.35A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.35A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002BK,215 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 0.35A 3-Pin SOT-23 Product overview: 2N7002BK,215 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.35A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.35A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002BK,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002BK,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002BK,215
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002BK,215
MOSFET N-CH 60V 350MA TO236AB

MOSFET N-CH 60V 350MA TO236AB

Supplier's Site
Mosfet, N-Ch, 60V, 0.35A, 0.37W; Channel Type Nexperia - 28T0305 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.35A, 0.37W; Channel Type Nexperia
28T0305
Mosfet, N-Ch, 60V, 0.35A, 0.37W; Channel Type Nexperia 28T0305
MOSFET, N-CH, 60V, 0.35A, 0.37W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:350mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 0.35A, 0.37W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:350mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - 2N7002BK,215 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2N7002BK,215
Single FETs, MOSFETs 2N7002BK,215
MOSFET N-CH 60V 350MA TO236AB

MOSFET N-CH 60V 350MA TO236AB

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
2N7002BK,215
Triode/MOS Tube/Transistor >> MOSFETs 2N7002BK,215
60V 350mA 1.6Ω@10V,500mA 370mW 2.1V@250uA N Channel SOT-23 MOSFETs ROHS

60V 350mA 1.6Ω@10V,500mA 370mW 2.1V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2N7002BK,215 1004052-2N7002BK,215 1727-4789-1-ND 278-2N7002BK,215 2N7002BK,215 28T0305 2N7002BK,215 2N7002BK,215
Product Name 60 V, 350 mA N-channel Trench MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002BK,215 Single FETs, MOSFETs 60V 0.35A SOT-23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 0.35A, 0.37W; Channel Type Nexperia Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
IDSS 350000 milliamps 350 milliamps 350 milliamps
VGS(off) 20 volts 2.1 volts
PD 370 milliwatts 370 milliwatts 370 milliwatts 370 milliwatts
Unlock Full Specs
to access all available technical data