Nexperia B.V. 50 V, 200 mA PNP general-purpose transistor 2PB709BRL-QR

Description
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Collector current IC ≤ -200 mA Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Description
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Collector current IC ≤ -200 mA Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in a small SOT23 surface-mounted plastic package with a 2.9 mm × 1.3 mm × 1 mm body, rated for a collector-emitter voltage of -50 V and a collector current of -200 mA. It has a DC current gain (hFE) range of 210 to 340 at VCE = -10 V and IC = -2 mA, and is qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in a small SOT23 surface-mounted plastic package with a 2.9 mm × 1.3 mm × 1 mm body, rated for a collector-emitter voltage of -50 V and a collector current of -200 mA. It has a DC current gain (hFE) range of 210 to 340 at VCE = -10 V and IC = -2 mA, and is qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
50 V, 200 mA PNP general-purpose transistor - 2PB709BRL-QR - Nexperia B.V.
Nijmegen, Netherlands
50 V, 200 mA PNP general-purpose transistor
2PB709BRL-QR
50 V, 200 mA PNP general-purpose transistor 2PB709BRL-QR
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Collector current IC ≤ -200 mA Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification

PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Collector current IC ≤ -200 mA
  • Small SMD plastic package
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2PB709BRL-QRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PB709BRL-QRDKR-ND
Single Bipolar Transistors 1727-2PB709BRL-QRDKR-ND
2PB709BRL-Q/SOT23/TO -236AB

2PB709BRL-Q/SOT23/TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-2PB709BRL-QRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PB709BRL-QRTR-ND
Single Bipolar Transistors 1727-2PB709BRL-QRTR-ND
2PB709BRL-Q/SOT23/TO -236AB

2PB709BRL-Q/SOT23/TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-2PB709BRL-QRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PB709BRL-QRCT-ND
Single Bipolar Transistors 1727-2PB709BRL-QRCT-ND
2PB709BRL-Q/SOT23/TO -236AB

2PB709BRL-Q/SOT23/TO-236AB

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Bipolar RF Transistors Transistors
Product Number 2PB709BRL-QR 1727-2PB709BRL-QRDKR-ND
Product Name 50 V, 200 mA PNP general-purpose transistor Single Bipolar Transistors
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) -200 milliamps
VCEO -50 volts
PD 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-16QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846B/DG/B4VL - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 65 volts
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-16H-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
45V 0.5A Bipolar Transistor - 276-BC807-16LWF - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
5 suppliers