Nexperia B.V. 80 V, 500 mA PNP general-purpose transistors BC806-16HVL

Description
PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD)plastic package. Table 1.Product overview Type number - Package - NPN complement: Nexperia - JEDEC BC806-16H SOT23 TO-236AB BC816-16H BC806-25H BC816-25H Features and benefits High current High voltage Two current gain selections High-temperature applications up to 175 °C AEC-Q101 qualified Applications General-purpose switching and amplification 48 V automotive board net
Request a Quote
Description
PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD)plastic package. Table 1.Product overview Type number - Package - NPN complement: Nexperia - JEDEC BC806-16H SOT23 TO-236AB BC816-16H BC806-25H BC816-25H Features and benefits High current High voltage Two current gain selections High-temperature applications up to 175 °C AEC-Q101 qualified Applications General-purpose switching and amplification 48 V automotive board net
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of -80 V, a continuous collector current of -500 mA, and a peak collector current of -1 A. The devices support junction temperatures up to 175 °C and are available in two DC current gain bins: 100 to 250 for the BC806-16H variant and 160 to 400 for the BC806-25H variant. Maximum power dissipation is 300 mW on a standard footprint and 415 mW with a 1 cm² collector pad. Thermal resistance from junction to ambient is 363 K/W with an enlarged collector pad and 500 K/W on a standard footprint. The transistors are suitable for general-purpose switching and amplification, including 48 V automotive board networks.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of -80 V, a continuous collector current of -500 mA, and a peak collector current of -1 A. The devices support junction temperatures up to 175 °C and are available in two DC current gain bins: 100 to 250 for the BC806-16H variant and 160 to 400 for the BC806-25H variant. Maximum power dissipation is 300 mW on a standard footprint and 415 mW with a 1 cm² collector pad. Thermal resistance from junction to ambient is 363 K/W with an enlarged collector pad and 500 K/W on a standard footprint. The transistors are suitable for general-purpose switching and amplification, including 48 V automotive board networks.

Suppliers

Company
Product
Description
Supplier Links
80 V, 500 mA PNP general-purpose transistors - BC806-16HVL - Nexperia B.V.
Nijmegen, Netherlands
80 V, 500 mA PNP general-purpose transistors
BC806-16HVL
80 V, 500 mA PNP general-purpose transistors BC806-16HVL
PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD)plastic package. Table 1.Product overview Type number - Package - NPN complement: Nexperia - JEDEC BC806-16H SOT23 TO-236AB BC816-16H BC806-25H BC816-25H Features and benefits High current High voltage Two current gain selections High-temperature applications up to 175 °C AEC-Q101 qualified Applications General-purpose switching and amplification 48 V automotive board net

PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD)plastic package.

Table 1.Product overview

Type number

-

Package

-

NPN complement:

Nexperia

-

JEDEC

BC806-16H

SOT23

TO-236AB

BC816-16H

BC806-25H

BC816-25H

Features and benefits

  • High current
  • High voltage
  • Two current gain selections
  • High-temperature applications up to 175 °C
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
  • 48 V automotive board net
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC806-16HVLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC806-16HVLDKR-ND
Single Bipolar Transistors 1727-BC806-16HVLDKR-ND
Bipolar (BJT) Transistor PNP 80V 500mA 80MHz 300mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 80V 500mA 80MHz 300mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC806-16HVLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC806-16HVLCT-ND
Single Bipolar Transistors 1727-BC806-16HVLCT-ND
Bipolar (BJT) Transistor PNP 80V 500mA 80MHz 300mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 80V 500mA 80MHz 300mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC806-16HVLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC806-16HVLTR-ND
Single Bipolar Transistors 1727-BC806-16HVLTR-ND
Bipolar (BJT) Transistor PNP 80V 500mA 80MHz 300mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 80V 500mA 80MHz 300mW Surface Mount TO-236AB

Buy Now Datasheet
 - BC806-16HVL - Rochester Electronics
Newburyport, MA, United States
80 V, 500 mA PNP general-purpose transistors

80 V, 500 mA PNP general-purpose transistors

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC806-16HVL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC806-16HVL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC806-16HVL
TRANS PNP 80V 0.5A TO236AB

TRANS PNP 80V 0.5A TO236AB

Supplier's Site
Trans, Bipolar, Pnp, 80V, 0.5A, To-236Ab Rohs Compliant Nexperia - 71AH2526 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipolar, Pnp, 80V, 0.5A, To-236Ab Rohs Compliant Nexperia
71AH2526
Trans, Bipolar, Pnp, 80V, 0.5A, To-236Ab Rohs Compliant Nexperia 71AH2526
TRANS, BIPOLAR, PNP, 80V, 0.5A, TO-236AB ROHS COMPLIANT: YES

TRANS, BIPOLAR, PNP, 80V, 0.5A, TO-236AB ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC806-16HVL 1727-BC806-16HVLDKR-ND BC806-16HVL BC806-16HVL 71AH2526
Product Name 80 V, 500 mA PNP general-purpose transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Bipolar, Pnp, 80V, 0.5A, To-236Ab Rohs Compliant Nexperia
Transistor Grade / Operating Range Automotive Automotive
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-236AB TO-3
IC(max) -500 milliamps 500 milliamps
VCEO -80 volts 80 volts
PD 300 milliwatts
Unlock Full Specs
to access all available technical data